ABB AB Plugs and Receptacles 3743U2

Description
15A,REC,2P3W,FD,250V ,W/BOX
Request a Quote Datasheet
Description
15A,REC,2P3W,FD,250V ,W/BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-3743U2-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-3743U2-ND
Plugs and Receptacles 6308-3743U2-ND
15A,REC,2P3W,FD,250V ,W/BOX

15A,REC,2P3W,FD,250V,W/BOX

Buy Now Datasheet
15A Rec 2P3W Fd 250V W/box Abb - Thomas & Betts - 99H7052 - Newark, An Avnet Company
Chicago, IL, United States
15A Rec 2P3W Fd 250V W/box Abb - Thomas & Betts
99H7052
15A Rec 2P3W Fd 250V W/box Abb - Thomas & Betts 99H7052
15A REC 2P3W FD 250V W/BOX

15A REC 2P3W FD 250V W/BOX

Supplier's Site
Plug/Receptacle - 11585872 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11585872
Plug/Receptacle 11585872
FD 15 AMP, RECEPTACLE, 2 POLE 3 WIRE, 250V, WITH BOX. FREE 2 YEAR RADWELL WARRANTY

FD 15 AMP, RECEPTACLE, 2 POLE 3 WIRE, 250V, WITH BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-3743U2-ND 99H7052 11585872
Product Name Plugs and Receptacles 15A Rec 2P3W Fd 250V W/box Abb - Thomas & Betts Plug/Receptacle
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Angled plug socket - PEV-1/4-WD-LED-230 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 180 volts
View Details
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details