Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
ADAPTER COAXIAL CONNECTOR BNC PLUG, CENTER GENDER: MALE TO MALE, IMPEDANCE: 50 OHMS, STYLE: STRAIGHT, FREQUENCY MAX: 4 GHZ, MATING CYCLES: 500, BODY MATERIAL: BRASS/NICKEL/GOLD. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, BNC PLUG TO BNC PLUG, 50 OHM ROHS COMPLIANT: YES
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ARF1070-ND | 15980317 | 79AH9650 |
| Product Name | Coaxial Connector (RF) Adapters | Connector/Terminal/Pin | Adapter, Bnc Plug To Bnc Plug, 50 Ohm Rohs Compliant Amphenol |
| Connector Type | BNC | BNC |