TE Connectivity 19A 600V Electronic Connector 350761-4

Description
4 Pos Power Connector | 19A | 600V | 6.35mm Pitch | Solder | Receptacle Product overview: 350761-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350761-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Power Connector | 19A | 600V | 6.35mm Pitch | Solder | Receptacle Product overview: 350761-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350761-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
19A 600V Electronic Connector
316-350761-4
19A 600V Electronic Connector 316-350761-4
4 Pos Power Connector | 19A | 600V | 6.35mm Pitch | Solder | Receptacle Product overview: 350761-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350761-4 can be used for catalog matching and distributor lookup.

4 Pos Power Connector | 19A | 600V | 6.35mm Pitch | Solder | Receptacle Product overview: 350761-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350761-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 350761-4 - 766644-350761-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350761-4
766644-350761-4
Rectangular Connectors - 350761-4 766644-350761-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766644-350761-4 Series: Universal MATE-N-LOK Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 350761 Insulation Color: Natural Categories: Connectors, Interconnects Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766644-350761-4
Series: Universal MATE-N-LOK
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 350761
Insulation Color: Natural
Categories: Connectors, Interconnects
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A1494-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1494-ND
Headers, Receptacles, Female Sockets A1494-ND
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Connector, Rcpt, 4Pos, 6.35Mm; Pitch Spacing Amp - Te Connectivity - 75Y5356 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 6.35Mm; Pitch Spacing Amp - Te Connectivity
75Y5356
Connector, Rcpt, 4Pos, 6.35Mm; Pitch Spacing Amp - Te Connectivity 75Y5356
CONNECTOR, RCPT, 4POS, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Universal MATE-N-LOK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 6.35MM; Pitch Spacing:6.35mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Universal MATE-N-LOK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 19111043 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19111043
Connector/Terminal/Pin 19111043
RECTANGULAR POWER CONNECTOR, UL94V-2, 4 CONTACTS, UNIVERSAL MATE-N-LOK SERIES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR POWER CONNECTOR, UL94V-2, 4 CONTACTS, UNIVERSAL MATE-N-LOK SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350761-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350761-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350761-4
CONN HDR 4POS 0.25 TIN PCB

CONN HDR 4POS 0.25 TIN PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-350761-4 766644-350761-4 A1494-ND 75Y5356 19111043 350761-4
Product Name 19A 600V Electronic Connector Rectangular Connectors - 350761-4 Headers, Receptacles, Female Sockets Connector, Rcpt, 4Pos, 6.35Mm; Pitch Spacing Amp - Te Connectivity Connector/Terminal/Pin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Through Hole Solder
Voltage Rating 600 volts
Current Rating 19.0 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data