Pomona Electronics Adapter; BNC T Female-Male-Female; Brass; Gold; PTFE; 50 Ohms; 1.30 in. (Max.) 3285

Description
BNC T Female-Male-Female Adapter, Brass Body Material, Gold Center Contact Material Adapter, BNC ""T"" Female-Male-Female, Gold Plated Brass, 50 Ohms Dielectric: PTFE Operating Voltage: Shield/Earth: 30VAC/60VDC Max. Inner Conductor/Shield: 500VRMS Max. Operating Temperature: -65°C to +165°C Nominal Impedance: 50 Ohms Body and Fittings - Brass, Tarnish Resistant Plating, Center Contact - Female: Gold Plated Beryllium Copper, Male:Gold Plated Brass, Outer Contact: Gold Plated Brass
Datasheet
Description
BNC T Female-Male-Female Adapter, Brass Body Material, Gold Center Contact Material Adapter, BNC ""T"" Female-Male-Female, Gold Plated Brass, 50 Ohms Dielectric: PTFE Operating Voltage: Shield/Earth: 30VAC/60VDC Max. Inner Conductor/Shield: 500VRMS Max. Operating Temperature: -65°C to +165°C Nominal Impedance: 50 Ohms Body and Fittings - Brass, Tarnish Resistant Plating, Center Contact - Female: Gold Plated Beryllium Copper, Male:Gold Plated Brass, Outer Contact: Gold Plated Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter; BNC T Female-Male-Female; Brass; Gold; PTFE; 50 Ohms; 1.30 in. (Max.) - 70197600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC T Female-Male-Female; Brass; Gold; PTFE; 50 Ohms; 1.30 in. (Max.)
70197600
Adapter; BNC T Female-Male-Female; Brass; Gold; PTFE; 50 Ohms; 1.30 in. (Max.) 70197600
BNC T Female-Male-Female Adapter, Brass Body Material, Gold Center Contact Material Adapter, BNC ""T"" Female-Male-Female, Gold Plated Brass, 50 Ohms Dielectric: PTFE Operating Voltage: Shield/Earth: 30VAC/60VDC Max. Inner Conductor/Shield: 500VRMS Max. Operating Temperature: -65°C to +165°C Nominal Impedance: 50 Ohms Body and Fittings - Brass, Tarnish Resistant Plating, Center Contact - Female: Gold Plated Beryllium Copper, Male:Gold Plated Brass, Outer Contact: Gold Plated Brass

BNC T Female-Male-Female Adapter, Brass Body Material, Gold Center Contact Material
Adapter, BNC ""T"" Female-Male-Female, Gold Plated Brass, 50 Ohms

  • Dielectric: PTFE
  • Operating Voltage: Shield/Earth: 30VAC/60VDC Max. Inner Conductor/Shield: 500VRMS Max.
  • Operating Temperature: -65°C to +165°C
  • Nominal Impedance: 50 Ohms
  • Body and Fittings - Brass, Tarnish Resistant Plating, Center Contact - Female: Gold Plated Beryllium Copper, Male:Gold Plated Brass, Outer Contact: Gold Plated Brass
Supplier's Site
Bnc Tee Adapter, Intra Series Rf Coaxial Connector, Jack-Plug-Jack; Convert From Coax Type Pomona - 30F1402 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, Intra Series Rf Coaxial Connector, Jack-Plug-Jack; Convert From Coax Type Pomona
30F1402
Bnc Tee Adapter, Intra Series Rf Coaxial Connector, Jack-Plug-Jack; Convert From Coax Type Pomona 30F1402
BNC Tee Adapter, Intra Series RF Coaxial Connector, Jack-Plug-Jack; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm RoHS Compliant: Yes

BNC Tee Adapter, Intra Series RF Coaxial Connector, Jack-Plug-Jack; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Adaptor, Bnc Jack-Plug-Jack, 50 Ohm; Convert From Coax Type Pomona - 71AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, Bnc Jack-Plug-Jack, 50 Ohm; Convert From Coax Type Pomona
71AC3854
Rf Adaptor, Bnc Jack-Plug-Jack, 50 Ohm; Convert From Coax Type Pomona 71AC3854
RF ADAPTOR, BNC JACK-PLUG-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series RoHS Compliant: Yes

RF ADAPTOR, BNC JACK-PLUG-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 19005790 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19005790
Connector/Terminal/Pin 19005790
ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH MODEL 5511. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH MODEL 5511. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Banana Plug 3285
The 3285 is a banana plug from Pomona. Additional Features: Adapter, BNC “T” Female-Male-Female Materials: Body and Fittings – Brass, Tarnish Resistant Plating, Center Contact – Female: Gold Plated Beryllium Copper Male: Gold Plated Brass, Outer Contact: Gold Plated Brass Dielectric: PTFE Ratings: Operating Voltage: Shield/Earth: 30VAC/60VDC Max. Inner Conductor/Shield: 500VRMS Max. Operating Temperature: -65ºC to +165ºC Nominal Impedance: 50 Ohms The Pomona 3285 is a BNC "T" Adapter with BNC Plug to 2 BNC Jack with tarnish-resistant body. Body and fittings are made of brass with gold plated beryllium copper female contacts and gold plated brass male contact/outer contact.

The 3285 is a banana plug from Pomona.

Additional Features:

  • Adapter, BNC “T” Female-Male-Female

Materials:

  • Body and Fittings – Brass, Tarnish Resistant Plating, Center Contact – Female: Gold Plated Beryllium Copper
  • Male: Gold Plated Brass, Outer Contact: Gold Plated Brass
  • Dielectric: PTFE

Ratings:

  • Operating Voltage: Shield/Earth: 30VAC/60VDC Max.
  • Inner Conductor/Shield: 500VRMS Max.
  • Operating Temperature: -65ºC to +165ºC
  • Nominal Impedance: 50 Ohms

The Pomona 3285 is a BNC "T" Adapter with BNC Plug to 2 BNC Jack with tarnish-resistant body. Body and fittings are made of brass with gold plated beryllium copper female contacts and gold plated brass male contact/outer contact.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International ValueTronics International, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 70197600 30F1402 71AC3854 19005790 3285
Product Name Adapter; BNC T Female-Male-Female; Brass; Gold; PTFE; 50 Ohms; 1.30 in. (Max.) Bnc Tee Adapter, Intra Series Rf Coaxial Connector, Jack-Plug-Jack; Convert From Coax Type Pomona Rf Adaptor, Bnc Jack-Plug-Jack, 50 Ohm; Convert From Coax Type Pomona Connector/Terminal/Pin Banana Plug
Geometry Tee
Unlock Full Specs
to access all available technical data