Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), RECEPTACLE, 4, SOCKET, SOLDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) ER 12C 12#12 PIN RECP BOX. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) SB350A CONN #300 GRAY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) CONNECTOR, FPC, RECEPTACLE, 4POS, 1ROW; PITCH SPACING:1MM; NO. OF CONTACTS:4CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:WR-FPC SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW ROHS COMPLIANT: YES. FREE 2... | |
| (PRICE/TC) FFC / FPC BOARD CONNECTOR, WR-FPC SERIES, SURFACE MOUNT, RECEPTACLE, 40, BOTTOM, 0.5 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) WIRE-TO-BOARD CONNECTOR, WR-WTB SERIES, SURFACE MOUNT, HEADER, 5, 1 MM, TIN PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 1" TRADE EMT CONDUIT CONNECTOR STEEL, NONINSULATED, STRAIGHT CONNECTOR, COMPRESSION CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2" ID, 40MM OD, MALE CONNECTOR PLASTIC, 232 MAX PSI, 1 MALE NPT, 4-3/8" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2" TRADE EMT CONDUIT CONNECTOR STEEL, NONINSULATED, STRAIGHT CONNECTOR, COMPRESSION CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 EMT CMP CONN USA. FREE 2 YEAR RADWELL WARRANTY | |
| 16-PIN CONNECTOR, FEMALE 16-PIN CONNECTOR, FEMALE 180°, MAX.: 1.5 MM2 FURTHER INFORMATION, QUANTITY AND CONTENT: SEE TECHNICAL DATA. FREE 2 YEAR RADWELL WARRANTY | |
| 2.1MM DC POWER JACK 2A@16VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" TRADE EMT CONDUIT CONNECTOR STEEL, NONINSULATED, STRAIGHT CONNECTOR, COMPRESSION CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" TUBE OD X 1/8" NPTF 37° STEEL FLARED TUBE MALE 45° ELBOW FLARE X MNPTF ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| 32 OHM EARPHONE 1.8M 3.5MM PLUG WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| 3IN QUICK DISCONNECT CAP, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| 4-PIN CHASSIS JACK. FREE 2 YEAR RADWELL WARRANTY | |
| 4-PIN INLINE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| 60B36=BREAKAWAY CHANNEL 3FT, CONNECTOR ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| 65801-108LF-CLINCHER RECEPTACLE ASSEMBLY / TRAY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 6910-101-023_BKBD ASSEMBLY PM MCS-203/204. FREE 2 YEAR RADWELL WARRANTY | |
| 9 PIN MALE SOLDER TYPE SERIES ?D? SUB CONNECTOR; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:-; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:-; CONTACT MATERIAL:-; CONTACT PLATING:- ROHS... | |
| 90 QUICK CONNECTOR, 10MM SLOT, QUICK CONNECTORS CAN BE SWIVELED INTO THE PROFILE SLOT AT THE POINT OF ASSEMBLY, ALUMINUM FRAMING, RIGID. FREE 2 YEAR RADWELL WARRANTY | |
| AC RECEPTACLE, DIN RAIL MOUNT, DUAL OUTLET, SCCR 10KA, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, F. TUBE MOUNT, RM BK, KOMBISIGN 40, IP66 IP69K, 40 MM DIAMETER, 80 MM HEIGHT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, F. TUBE MOUNT. RM GY. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, FEMALE CONNECTION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, FOR BASE MOUNT, BWM GY. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, FOR SINGLE HOLE MOUNT. EM BK. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, FOR SINGLE HOLE MOUNT. EM GY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR TOOL SWIVEL CONNECTOR, 3/8IN NPT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM COMPRESSION H-TAP: WIRE RANGE MAIN: 2-6, BRANCH 8-14, LENGTH 3/4 INCH, DIE CODE SO, DIE COLOR CODE ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM COMPRESSION H-TAP: WIRE RANGE MAIN: 2/0-2, BRANCH 1/0-6, LENGTH 1-1/2 INCHES, DIE CODE O, DIE COLOR CODE GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| AMP Components 66602-1 | |
| AMP Electrical Products 61365-1 | |
| ANGLE ADAPTER ,30DEG ,BLUE ,POLY. FREE 2 YEAR RADWELL WARRANTY | |
| APPLIANCE INLET, 20AMP, 230V, IP66/67 POLY. FREE 2 YEAR RADWELL WARRANTY | |
| APPLIANCE OUTLET, F, SCREW-ON MOUNTING, 15A, 250V, 3 PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| ARROW HART Electrical Products 6666 | |
| ASF22L=AUTOSLIDE DPDT SURFACE / TE CONNECTIVITY/AMP BRAND. FREE 2 YEAR RADWELL WARRANTY | |
| BANANA PLUG, 20A, SOLDER, BLACK; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:20A; VOLTAGE RATING:1KV; CONTACT PLATIN. FREE 2 YEAR RADWELL WARRANTY | |
| BANANA PLUG, 20A, SOLDER, RED; PRODUCT RANGE:-; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:20A; VOLTAGE RATING:1KV; CONTACT PLATING:. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER TERMINAL 15POS 9.5MM PITCH RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| BASE UNIT, SIMATIC ET 200SP, 10 AMP, 24V, TYPE: A0, PUSH-IN TERMINALS, W/ 10 AUX TERMINALS, NEW LOAD GROUP, WXH: 15 MMX141 MM. FREE 2 YEAR RADWELL WARRANTY | |
| BASE UNIT, SIMATIC ET 200SP, BU TYPE A0, BU15-P16+A0+2B, PUSH-IN TERMINALS, W/O AUX TERMINALS, BRIDGED TO THE LEFT, WXH: 15X 117 MM. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK CONNECT SIMATIC DP, CONNECTION BLOCK ECOFAST FOR ET 200ECO, 2X ECOFAST CONNECTIONS RS485, ID CONNECTOR FOR PROFIBUS DP, SET. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD-TO-BOARD CONNECTOR, RIGHT ANGLE, WR-PHD SERIES, THROUGH HOLE, HEADER, 34, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BORE PLG R/C 2.8346 OD. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHD FEED THRU FRNT MT RFI/EMI CIRCULAR MIL. FREE 2 YEAR RADWELL WARRANTY | |
| BULKHEAD MALE CONNECTOR GRL. FREE 2 YEAR RADWELL WARRANTY | |
| BUS CONNECTOR, FOR USE WITH SIMATIC S7-130, 120V, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE FFC 35 POS, .50 MM PITCH, 5.98" LENGTH, TOP ON BOTH SIDES, BACKERS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING FOR FEMALE CONNECTORS HALF C. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE LUG, MODEL L-120, SOLDER TYPE, COPPER, FOR #1 - 2/0 CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CACOMB 26C 26#16 SKT RECP. FREE 2 YEAR RADWELL WARRANTY | |
| CAP W/CHAIN SINGLE HOLE MOUNTING RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT, MODULAR CONNECTOR TYPE MODULAR JACK, PORT CONFIGURATION 1 X 1 (PORT), NO. OF POSITIONS / LOADED CONTACTS (PER PORT) 6P6C, LAN CATEGORY... | |
| CICULAR CONNECTOR, 8 CONTACTS, CURRENT RATING: 7.5 AMP, VOLTAGE RATING: 700 VAC/DC, SERIES: 62LC, MOUNTING TYPE: PANEL MOUNT, CONTACT GENDER: MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONN, R/A PLUG, 14S-2, CABLE; PRODUCT RANGE:CA SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:THREADED; INSERT ARRANGEMENT:14S-2 ROHS COMPLIANT: NO. FREE... | |
| CIRCULAR CONNECTOR FLANGE MOUNT MALE 9PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, CA SERIES, STRAIGHT PLUG, 37 CONTACTS, CRIMP SOCKET, THREADED, 28-21. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 4, PIN, CRIMP, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 7, SOCKET, CRIMP, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, PLUG, 16-9, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, GENDER:PLUG ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, GENDER:PLUGROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, PLUG, 24-10, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED, INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| CIRCULAR CONNECTOR, RECEPTACLE, KPT SERIES, 19-PIN CONTACTS, THROUGH HOLE/PANEL MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR, RECEPTACLE, KPT SERIES, 37 SOLDER PIN CONTACTS, REAR PANEL MOUNT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONTACT PIN, CONTACT SIZE 1.0MM, SIZE 23, SOLDER CUP, GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONTACT PIN, FOR USE WITH CIRCULAR CONNECTORS, GOLD PLATED, CRIMP TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONTACT, CONTACT GENDER: PIN, CONTACT TERMINATION TYPE: CRIMP, FOR USE WITH: AMP HTEC 740 RECEPTACLE AND 940 RECEPTACLE CIRCULAR CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONTACT, PIN, CRIMP, GOLD; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:INTERCONTEC SPEEDTEC 940 SERIES HOUSING CONNECTORS ROHS COMPLIANT:... | |
| CIRCULAR CONTACT, PIN, CRIMP; PRODUCT RANGE:-; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; FOR USE WITH:AMP 623 CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE... | |
| CIRCULAR PLUG, STRAIGHT,COPPER ALLOY,CAB 9C 5#16 4#, 4 PIN,MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CLAMSHELL KIT, SP-BLZ5.08 32P, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CLEVIS PIN SS 3/8IN X 1-1/2IN 5PACK. FREE 2 YEAR RADWELL WARRANTY | |
| COAX CONNECTORS WIRE TERMINATION RG59 BNC CBL. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, 90DEGREE ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CRIMP CONNECTOR BNC-TNC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION CONNECTOR, EMT, 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION LUG 3/8IN STUD HOLE 1/0AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT CONNECTOR, USE WITH QCC CONDUIT, COMPRESSION NUT A-1863, FERRULE A-1646, BAYONET A-1645. FREE 2 YEAR RADWELL WARRANTY | |
| CONN MAGJACK RJ45 2 PORT 1000 BASE-T GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING LINK DOUBLE WIDTH SLIP FIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 15AMP 125V DBL T-SLOTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 25PIN D-FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 4PAIR BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 5/8 3/4IN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 5POS BULKHEAD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 6PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ADAPTER 3.5IN LONG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR AIR HOSE COUPLER FOR 3/8IN HOSE ID. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ASSEMBLY RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BATTERY 175AMP 600V 1/0 CABLE YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BODY 20AMP 120/208VAC TURN LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE 15PIN 5M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE 62IN SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DIN, 1/2 INCH NPTF, (GASKET 649A0890H11), REPLACEMENT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR DOUBLE ROW 54POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FILTER ADAPTER D-SUB-15PIN MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR COMMUNICATION INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FRONT, SIMATIC S7-400, FOR SIGNAL MODULES, W/ SCREW CONTACTS, 48-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, THROUGH HOLE, 10 POSITION, 2 ROW, SHROUDED, LONG LATCH, 2.54MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HEADER, THROUGH HOLE, 16 POSITION, 2.54MM, 1.5MM, LOCKING RAMP, RED. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR JACK ALARM TO PHONE LINE FOR INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR JAM NUT RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR M23 FIELD FEMALE 19POLE W/5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PCB HEADER MALE 32POS 3ROW 300V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG AND SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR PLUG MALE RECEPTACLE 4POLE 12IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RECEPTACLE MICRO 4POLE FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SUB-D S5 15 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR SUB-D S5 9 PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR TWISTLOCK FLANGED INLET 20A NEMA L6-20. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR UNTAPERED 4WAY 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WIRE TERMINAL 16POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR WIRE TO WIRE RECEPTACLE 9CIRCUIT 2PCS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, (PRICE/EA) STANDARD-K, CIRCULAR PLUG, 4 PIN FEMALE10 AMP, OPERATING VOLTAGE AC V RMS MAX: 1300. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 15 AMP, 125 V, SAFETY YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 3 POLE, FEMALE RECEPTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 3 POSITION, HEADER, VERTICAL, 4.20 PITCH, THROUGH HOLE, LATCH LOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 35 PIN, FLAT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 3PIN, MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 4 POSITION, FFC CONNECTOR CONTACTS, VERTICAL, 2 SIDED, 1.00MM, SIDE LOCK, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, 9 POSITION D-SUB, 2 ROW, RECEPTACLE, FEMALE SOCKETS, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR, WIRE ROPE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUB, PLUG, 9 POS, R/A, MALE PINS, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, D-SUB, RECEPTACLE, STANDARD CONNECTORS, 9 POS., SOLDER CUP, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, EUROSTYLE TERMINAL STRIP, 12 POSITION, 6 POLE, 0.315", 8.00MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE, 2X2-POLE, ET200SP, INTERFACE MODULE, KP32F, PN-PN COUPLER, GRID SIZE 5.08 MM, CAGE CLAMP TECHNOLOGY, INTERNALLY BRIDGED, COLOR-CODED, 10 UNITS PER PACKING UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FFC FPC BOTTOM CONTACT, 40 POS, .5MM, R/A SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 16 PIN, R/A, 2.54MM, .100", SHROUDED, 4 WALL, W/LONG LATCHES, SQUARE PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:16CONTACTS; GENDER:HEADER; PRODUCT RANGE:WR-BHD SERIES; CONTACT TERMINATION TYPE:SOLDER; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:26CONTACTS; GENDER:HEADER; PRODUCT RANGE:WR-BHD SERIES; CONTACT TERMINATION TYPE:SOLDER; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR, HEADER, SMD, R/A, 5 POS, 1.5MM PTICH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, IEC POWER ENTRY, PLUG, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE R. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, INLET POLY BLUE, 23P+G 2A/7, 480 VAC / 130 VDC RATED, 2 AMP / 7.5 AMP, 50/60 HZ, 18 14 AWG WIRING CAPACITY, IP66/IP67 ENCLOSURE PROTECTION. FREE 2 YEAR... | |
| CONNECTOR, KPSE, 3C, 3#16 PIN, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LOCKING TYPE, 50 AMP, 2 POLE, 3 WIRE, NON-SHROUDED, CORROSION RESISTENT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, LOCKING, 30AMP, 125V, 2P, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RACC.COUDE, 1/4 + 4/6 IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; MODULAR CONNECTOR TYPE:MODULAR JACK; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5; IP RATING:-; CONNECTOR MOUNTING:THROUGH HOLE... | |
| CONNECTOR, ROTATING, 6 PIN, 4-30 AMP, 0-250VAC/DC, DISCONNECTS INCLUDED (4 SM 8 LG.) BOOT KIT AVAILABLE AVAILABLE WITH STAINLESS STEEL BALL BEARING (630-SS). FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SWIVEL, 3/4IN, CONNECTOR W/STRAINER . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TERMINATOR RESISTOR, FOR INTERFACE MODULE, S5-135/55. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, TRI, TNM, RECP, M FLG, 0-4 SPECIAL, 24X24MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, WR-BHD SERIES, IDC / IDT, WIRE-TO-BOARD WITH STRAIN RELIEF, 14 POSITION, 2.54 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,D-SHELL,CA BLE MOUNT,RECEPT,21 CONTACTS,PIN,0.05 PITCH,SOLDER TERMINAL,HOLE .087-.098. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,IP67 RJ45, PANEL MOUNTED RECEPTACLE, SOCKET, RJ45 CAT. 5E, PANEL MOUNTED RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR,RF/COAXIAL BNC PLUG, STRAIGHT, 50 OHM, CLAMP/SOLDER, CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTORS, 2 PIN, FEMALE, TYPE 1, 24 VDC, PLASTIC, GREEN, -20 TO +70 DEGREES C, 10 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT SOCKET 18-16AWG SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, 2MM, MALE, FOR BEDC M23. FREE 2 YEAR RADWELL WARRANTY | |
| COOLANT HOSE ADAPTER, 2 PIECE, 3/4" HOSE ID, FEMALE TO MALE, UNTHREADED, FOR LOC-LINE MODULAR HOSE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| CORRUGATED TUBING CONNECTOR BALL TRUMPET, 70MM ,POLYAMIDE 6, BLACK . FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, PLUG 6000 SERIES, NPTF, 1/2-14IN NPTF MALE, 1/2IN PORT, 3/4IN BODY, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| COVER BUS, A PS CONNECTION, ET200X (5SET/PK). FREE 2 YEAR RADWELL WARRANTY | |
| CROUSE HINDS Components 658RT | |
| D SUB CONNECTOR, RECEPTACLE, 25 POSITION, NO. OF CONTACTS:25CONTACTS, GENDER:RECEPTACLE, CONTACT TERMINATION TYPE:THROUGH HOLE, D SUB SHELL SIZE:DB, PRODUCT RANGE:D*M SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: NO. FREE 2... | |
| D SUB HOOD, SIZE DA, ZINC; PRODUCT RANGE:MHD45ZK SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90; CONNECTOR BODY MATERIAL:ZINC BODY; ACCESSORY TYPE:SIDE ENTRY HOOD; CONNECTOR SHELL SIZE:DA; EXTERNAL DEPTH:14.5MM ROHS... | |
| DELTRON Components 610-0300 | |
| DISCONNECT SWITCH, DSN60 INLET, POLY, BLUE, SIZE 3, TYPE 4X & IP69, 3P+G, 60A, 480VAC, 60HZ, +3 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/06, FRONT CONNECTOR, SIMATIC S5 490, FOR SCREW TERMINAL, 46-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2004, SCREW CONNECTOR, SIMATIC S5, 40 POLE, INCREASED EMC, REPLACES 6ES5490-8MB11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2013, TERMINATOR FOR INDUSTRIAL ETHERNET, SIMATIC NET, PACK OF 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/10/1997, BUS CONNECTOR, FOR ET200 K, IP65, CONNECTION TO SINEC L2 DP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10.10.2012, FRONT CONNECTOR, SIMATIC S5, 2 SLOTS WIDTH, SCREW TERMINAL, 20-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2012, CONNECTION PLUG, FOR PROFIBUS-DP AND POWER SUPPLIES TO ASM450 METRIC SCREW FASTENING, IP65, REPLACEMENT FOR 6ES7194-1AA00-0XA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2013, TERMINAL STRIP, SIMATIC S7-200, 18 PIN, DC INPUTS, FOR CPU 214, 10 PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2023, POTENTIAL DISTRIBUTOR MODULE, SIMATIC DP, ET200 SERIES, 15 MM WIDTH, 0 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 01.10.2015, TERMINAL ELEMENT, SIMATIC S7-200, DC INPUTS, FOR EM MODULE, 10-PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANGLE ADAPTOR 90, FOR CHANGING CP-L TO CP-S OR CP-XL TO CP-L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKSHELL, ELECTRICAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOARD EURO CONNECTOR, 64 CONTACT(S), 2 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUS UNIT, 2 MODULE EXPANSION, SIMATIC S5, SIGUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SIMATIC S5, 0.23METER, RAIL-RAIL VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCULAR CONTACT SOCKET, 26-22AWG, CRIMP, PRODUCT RANGE:COMMON CONTACT SYSTEM, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:22AWG, WIRE SIZE AWG MIN:26AWG. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CLAMP KIT, PACKAGE OF THREE LINE TERMINALS, 20 AMPS MAX., AL/CU WIRE TYPE, #14 - #10 WIRE RANGE, FOR TYPE EB/ EHB/ FB/ HFB/ "FB TRI-PAC" CIRCUIT... | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, MALE, 50 OHM IMPEDANCE, 500 V, 4 GHZ FREQUENCY MAX, FREE HANGING/ IN-LINE MOUNT, BAYONET LOCK FASTENING TYPE, BRASS BODY MATERIAL, NICKEL FINISH, SILVER HOUSING... | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION LUG, ONE HOLE, 2-3STR, BROWN, DIE33. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION KIT, STAINLESS STEEL TANK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, BNC PLUG, 50OHM, 4GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERM F IM314 CC IF S5-135/55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL TWIST FOR PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 10 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 12 VO, 94 V-0, DB-9 FEMALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 120 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BOARD CONNECTOR, 6 CONTACTS, 1 ROW, FEMALE, 2.54MM PITCH, IDC TERMINAL, RED INSULATOR, RECEPTACLE, 22AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, FEMALE RESOLVER FOR 800123 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE, 3/8 INCH CONNECTION,TUBE FITTING, 9/16-18IN STRAIGHT THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, QUICK DISCONNECT, SIZE: 11, CADMIUM/NICKEL FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, QUICK EJECT, VERTICAL HEADER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, RF50, MILITARY GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, STRAIGHT POLAR HEADER, 300VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, TWIST LOCK, 20AMP, 2POLE, 3WIRE, 125V, NEMA L5-20R, CORD DIA .375-1IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT, FEMALE SOCKET, 24-28 AWG, CRIMP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, MICRO-CHANGE, 4 POLE, 18/4 PVC CORD, 4M, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D-SUB ADAPTERS, FILTERED, GENDER CHANGERS, 25 P/S ADAPTER, 5 AMP, 4000 PF, GOLD CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2018, CONNECTOR, 6PIN, F/ET200C, DP/ASI LINK FOR LOAD SUPPLY WITH SOCKET INSERT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DSN MULTIPIN INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DSN MULTIPIN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOSE CONNECTOR, 3/8 HOSE X 1/4, NPS FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IDC CONNECTOR, IDC RECEPTABLE, FEMALE, 2.54 MM, 1 ROW, 4 CONTACTS, CABLE MOUNT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUNCTION BOX, POLY CONDUIT ENTRY, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKING CONNECTOR, GROUNDING, NEMA L16-30, FEMALE, 3 POLE, 4 WIRE, 30 AMP, 480 VAC, 60 HZ, TURN AND PULL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKING PLUG, 125/250 V, 20 AMP, 3 WIRE, 3 POLE, 0.375-1.1000 INCH CORED DIAMETER, NEMA L10-20P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MALE PLUG, 1/4 INCH FACESEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOVEABLE ARCING CONTACT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI PIN RECEPTACLE, CONNECTOR, MALE, 480 VAC, 2 AMP DISCONNECT, 7.5 AMP NON DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OUTLET, LOCKING, 3PHASE, 3-POLE, 250V, 20-AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG ANGLE, 1-15P, 15AMP, 125V, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG TERMINAL CONNECTOR, NUMBER OF POSITIONS: 10, BLACK, NOT FOR INTERRUPTED CURRENT, WIRE RANGE: 12-26, CURRENT RATING: 15 AMP 300 VOLTS, CLASS C. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PLUG, 30AMP, 3POLE, 250VAC, 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG, 36 PIN, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01/08/96, BUS CONNECTOR, FOR SINEC L2-DP, FOR ET200U/B, S5115U/H, UP TO S5-155U/H W/O PG SOCKET, SPARE PART, SIMATIC S5, SINEC L2. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, LOCKING, L5-20R, 20 AMP, 2 POLE, 3 W, 125 VAC, SINGLE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTACLE, PIN AND SLEEVE, 30 DEGREE ANGLE, NYLON MATERIAL, COMPATIBLE WITH DSN6 MODELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECEPTICLE, 30 AMP, 2 POLE, 250 V, 3 WATT, GRD LOCKING CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIMATIC S5, FRONT CONNECTOR, 24 PIN, 490 FOR SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIMATIC S5, FRONT CONNECTOR, FRT497, 42PIN, TYPE1, SINGLE WIDTH, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T CONNECTOR, 12-PIN SOCKET X 2, 12-PIN MALE CONNECTOR, FOR ET 200C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCKS, 16 POINT, TOP AND BOTTOM SET, D055000010. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL LUGS, TERMINAL KIT FOR F FRAME BREAKER, PACKAGE OF BREAKER AMPERES: 100, BODY MATERIAL: STEEL, TYPE: CU/AL, WIRE RANGE MM: 2.5-50, RANGE/NUMBER CONDUCTORS: #14-1/0, PACKAGE OF... | |
| DISCONTINUED BY MANUFACTURER, TEST PLUG, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONNECT OR,TWIST CONNECT,TYPE G, 13-PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROTECT IVE RECEPTACLE COVER,METAL,3IN WIRE ROPE W/ EYELET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROTECT IVE RECEPTACLE COVER,MIL-C-38999 SERIES III,6IN WIRE ROPE,PLASTIC ,EYELET,THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR FRONT INCREASES, S7300 32CHANNEL MOD, (5PK). FREE 2 YEAR RADWELL WARRANTY | |
| DSN MULTIPIN INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DSN150 RECEPTACLE, POLY BLUE, SIZE 5 TYPE, 4X IP 69 3P+G, 150A, 600 VAC, 60 HZ, NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DSN20 INLET POLY BLUE SIZE 1 TYPE 4X IP 69 2P+G 20A 480 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DSN20 INLET RECEPTACLE, POLY BLUE, SIZE.1, TYPE 4X, IP 69, 2P+G, 20A, 208 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DSN20 INLET, POLY, BLUE, SIZE.1, TYPE 4X, IP 69, 3P+G, 20A, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DSN20 RECEPTACLE POLY BLUE SIZE 1 TYPE 4X IP 69 2P+G 20A 600 VAC 60 HZ NO AUX PADLOCK PAWL. FREE 2 YEAR RADWELL WARRANTY | |
| DSN20 RECEPTACLE POLY BLUE, SIZE 1, TYPE 4X IP 69 2P+G 20A 480 VAC, 60 HZ, NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DSN24C RECEPTACLE, POLY BLUE, SIZE 2, IP 66/67, 23P+G, 2A/7.5A, 480 VAC/130 VDC ,50/60 HZ ,MUSHROOM PAWL. FREE 2 YEAR RADWELL WARRANTY | |
| DSN30 RECEPTACLE, POLY BLUE,SIZE 2, TYPE 4X, IP 69, 3P+G ,30AMP, 208 VAC,, 60 HZ,, NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DSN37C RECEPTACLE POLY BLUE SIZE 3 IP 66/67 36P+G 2A/7.5A 480 VAC/130 VDC 50/60 HZ PADLOCK PAWL. FREE 2 YEAR RADWELL WARRANTY | |
| DSN6 INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 CASING INLET POLY BLUE SIZE 3 TYPE 4X 60A 480 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 CASING INLET POLY BLUE SIZE 3 TYPE 4X 60A. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 CONTACT INLET GROUND SIZE 3. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 INLET POLY BLUE SIZE 3 TYPE 4X IP 69 3P+N+G 60A 120/208 VAC 60 HZ NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 RECEPTACLE POLY BLUE SIZE 3 TYPE 4X IP 69 3P+G 60A 250 VAC 60 HZ NO AUX PADLOCK PAWL NORMALLY CLOSED LID. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 RECEPTACLE POLY BLUE SIZE 3 TYPE 4X IP 69 3P+G 60A 480 VAC 60 HZ +2 AUX NORMALLY CLOSED LID. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 RECEPTACLE POLY BLUE SIZE 3 TYPE 4X IP 69 3P+G 60A 480 VAC 60 HZ STRAIGHT INSERTION. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60 RECEPTACLE, POLY BLUE, SIZE 3, TYPE 4X, IP 69, 3P+N+G, 60A, 277/480 VAC, 60 HZ, +4 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DSN60, INLET, POLY, BLUE, SIZE.3, TYPE 4X, IP 69, 3P+G, 60A, 480 VAC, 60 HZ, +2 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DUFLEX HSNG SR .100-2P3S / BAG, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| DUST PLUG ADAPTER, 2INCH, STAINLESS STEEL CAM AND GROOVE. FREE 2 YEAR RADWELL WARRANTY | |
| ELBOW 1/0 600AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ENDBELL FOR TYPE T CONNECTORS,MILITARY STYLE,CIRCULAR CONNECTOR CLAMP,SIZE 14. FREE 2 YEAR RADWELL WARRANTY | |
| FEED THROUGH INTERFACE MODULE, 32 POLE, 250 V MAX, 5 A. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RECEPTACLE, POLY BLUE, 3 POLE PLUS GROUND, THERMOPLASTIC, 20 AMP, 220 VAC, 200 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE SINGLE LOCKING RECEPTACLE, SINGLE FLIP COVER PLATE, LOCKING BLADE, 480VAC, 20A, PHASE 3. FREE 2 YEAR RADWELL WARRANTY | |
| FFC / FPC BOARD CONNECTOR, ZIF, SURFACE MOUNT, PLUG, 20, BOTTOM, 1 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FFC / FPC JUMPER CABLE, 0.5MM TYPE 2 CONTACTS OPPOSITE SIDE, BACKERS OPPOSITE SIDE, 44 CONDUCTORS, 100MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FFC/FPC CONNECTOR, 12 CONTACTS, 1 ROW, FEMALE, STRAIGHT, SOLDER TERMINAL, BLACK INSULATOR, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY | |
| FFC/FPC CONNECTOR, PLUG, 14 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:14CONTACTS; GENDER:PLUG; PRODUCT RANGE:FCI CLINCHER SERIES; CONTACT TERMINATION TYPE:IDC / IDT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; NO. OF ROWS:1... | |
| FINDER Components 062.05 | |
| FINDER Components 066.07 | |
| FLAT PLUG 24IN LENGTH FOR USE W/MFP500-EX. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE WITH 1X16 POLE IDC CONNECTOR FOR DIGITAL 2 A OUTPUT MODULES OF THE S7-1500 POTENTIAL SUPPLY OVER SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE WITH 1X50 POLE IDC CONNECTOR FOR DIGITAL 32 I/O MODULES OF THE S7-1500 POTENTIAL SUPPLY OVER SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE WITH FLAT RIBBON CABLE CONNECTION FOR ANALOG (40 PINS) MODULES OF THE S7-300 POWER SUPPLY OVER SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE WITH FLAT RIBBON CABLE CONNECTION FOR ANALOG MODULES OF THE S7-300, POWER SUPPLY OVER SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE, CABLE CONNECTION FOR DIGITAL 32 I/O MODULES OF THE S7-300, POWER SUPPLY OVER SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE, WITH FLAT RIBBON CABLE CONNECTION, FOR 2 A DIGITAL OUTPUT MODULES, POWER SUPPLY OVER SCREW CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE, WITH FLAT RIBBON CABLE CONNECTION, FOR DIGITAL 16 I/O MODULES OF THE S7-300, POWER SUPPLY OVER SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE, WITH FLAT RIBBON CABLE CONNECTION, FOR DIGITAL 32 I/O MODULES, S7-300 POWER SUPPLY, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR MODULE, WITH FLAT RIBBON CABLE, CONNECTION FOR 16 DIGITAL I/O MODULES OF THE S7-300, POWER SUPPLY OVER SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, FOR SIGNAL MODULES, SIMATIC S7-400, 48-POLE, SPRING-LOADED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, FOR SIMATIC S7-1500, 40 POLE, (6ES7592-1AM00-0XB0) WITH 40 SINGLE CORES 0.5 MM2, CORE TYPE H05V-K, SCREW VERSION, 2.5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, FOR SIMATIC S7-1500, 40 POLE, WITH 40 SINGLE CORES, 0.5 MM2, UL/SCA CERTIFIED, SCREW VERSION L = 3.2 M. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, FOR SIMATIC S7-300, 1.5 AMP, 40 POLE, 24-30 VDC, 2.5 METER WIRE LENGTH, 0 TO 60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, FOR SIMATIC S7-300, W/ 40 SINGLE CORES 0.5 MM2, SINGLE CORES H05V-K, SCREW TERMINAL, VPE = 1 UNIT L = 5.0 M. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, FOR SIMATIC S7300, 20 POLE, 20 SINGLE CORES 0.5 MM, SINGLE CORES H05V-K, SCREW VERSION, 2.5 M UNIT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, PUSH-IN, 40 POLE, FOR 35 MM WIDE MODULES, 4 POTENTIAL BRIDGES AND CABLE TIES. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC FOR S7300, 24 VDC, 1.5 AMP, 20 SINGLE CORES (0.5MM2), SINGLE CORES H05V-K, 5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC S5, 497, FOR CRIMP CONNECTION W/OUT SPRING CONTACTS, 1 SLOT, 42-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC S7-300, 40 POLE, W/ SCREW CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC S7-300, FOR SIGNAL MODULES WITH SCREW CONTACTS, 20 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC S7-300, FOR SIGNAL MODULES, WITH SPRING LOADED CONTACTS, 20 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC S7-300, FOR SIGNAL MODULES, WITH SPRING LOADED CONTACTS, 40 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT CONNECTOR, SIMATIC S7-400, FOR SIGNAL MODULES, FOR CRIMP CONTACTS, 48-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FRONT PANEL INTERFACE UNI. FREE 2 YEAR RADWELL WARRANTY | |
| FUSED CONNECTOR KIT 1/10-30A 600V 13/32X1/2IN CU. FREE 2 YEAR RADWELL WARRANTY | |
| HARDWARE, CONN TERM F/TB8 13MM S7 (2PK). FREE 2 YEAR RADWELL WARRANTY | |
| HEADER 2 POS 0.100" (2.54MM) UNSHROUDED. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, PIN STRIP, MALE, 2 ROW, 72 POSITION, 5 GOHM, 1.5 KV, 3 AMP, 2.54 MM PITCH, 5.84 MM MATING, 2.41 MM TERMINATION, SOLDER PIN, BLACK HOUSING, STRAIGHT MOUNTING ANGLE. | |
| HEAVY DUTY POWER CONNECTOR, SB350, 2/0, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY POWER CONNECTORS, SBX175, RED, 36526, AWG, 75 AMP, 2 POSITION, 600 V, W/AUX. FREE 2 YEAR RADWELL WARRANTY | |
| ID CONNECTOR, SIMATIC DP, MALE THREADED CONNECTOR, 4 PIN, 1/2" THREAD, FOR SETTING PROFIBUS ADDRESS. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE COUPLER,CAT6A, RJ45-RJ45. FREE 2 YEAR RADWELL WARRANTY | |
| INLET CASING, DSN60, 120-208 V, 60 A. FREE 2 YEAR RADWELL WARRANTY | |
| INLET PLUG, DSN30, DECONTACTOR, BLUE, TYPE 4X, 277-480V, 30AMP, 3P, N-G TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| INLET PLUG, MALE, 30AMP, 480VAC, 10HP, TYPE 4X, DSN3, 3P+G. FREE 2 YEAR RADWELL WARRANTY | |
| INLET PLUG, SWITCH RATED, MOTOR CIRCUIT DISCONNECT SWITCH, NEMA TYPE 4X, IP 69, 2-5 HP, SIZE 2, POLY, BLUE, CONTACT CONFIGURATION 3P+N+G, 30 AMP, 208 VAC, 60 HZ, 100 KA... | |
| INLET, 60A, 600V, 2P+G, POLY, DSN60 DECONTACTOR . FREE 2 YEAR RADWELL WARRANTY | |
| INLET, DSN SERIES (DSN60), 60 AMP, 480 VAC, 20 HP, 3 POLE + GROUND CONTACT CONFIGURATION, 100 KA MAKE & WITHSTAND, SWITCH RATED, BRANCH CIRCUIT DISCONNECT SWITCH, MOTOR CIRCUIT DISCONNECT... | |
| INLET, DSN20, POLY, BLUE, SIZE1, TYPE 4X, IP69, 3P+G, 20A, 600VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INLET, DSN30, POLY BLUE, SIZE 2, TYPE 4X, IP 69, 3P+N+G, 30-AMP, 347/600VAC, 60 HZ, NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| INLET, MALE, 3 POLE+G, 4-WIRE, 30-AMP, 480V. FREE 2 YEAR RADWELL WARRANTY | |
| INLET, POLY BLUE, SIZE 2, TYPE 4X, 30A, 250 VAC, 60 HZ, NO. FREE 2 YEAR RADWELL WARRANTY | |
| INLET, POLY, BLUE, SIZE 3, TYPE 4X, IP 69, 3P+N+G, 60A, 277/480 VAC, 60 HZ, NO AUX, DSN60. FREE 2 YEAR RADWELL WARRANTY | |
| INLET, SPLASH PROOF, SURFACE MOUNT, EXTERNAL MOUNTING, 4 WIRE, 400 VAC, 16A, CLOCK POSITION OF ROUND CONTACT: 6, 3P+G. FREE 2 YEAR RADWELL WARRANTY | |
| INLET/PLUG, 50VAC MAX, 2AMP DISCONNECT, . FREE 2 YEAR RADWELL WARRANTY | |
| INTERCONTEC Components 61.004.11 | |
| INTERCONTEC Components 61.021.11 | |
| INTERCONTEC Components 61.216.11 | |
| ITT , ZDAE15S0L2-146, ZDAE15S0L2146, CONNECTOR, D-SHELL, PCB MOUNT,PLUG, 15 CONTACTS, SKT, 0.109 PITCH, PC TAIL TERMINAL, #4-40, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| ITT, ITT CANNON, TBF20-19PS, TBF2019PS, TBF SERIES, THRU BULKHEAD FITTINGS, CIRCULAR CONNECTOR, STANDARD, 3/3 FEMALE SOCKETS/MALE PINS PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IZZY INDUSTRIES Electrical Products 62-14 | |
| IZZY INDUSTRIES Electrical Products 62-38U | |
| K37 PLUG 24VAC/DC GN/RD, GREEN;RED DOME COLOR, M12 PLUG 5-POLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| K37 PLUG 24VAC/DC GN/YE/RD, GREEN;RED;YELLOW DOME COLOR, M12 PLUG 5-POLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| K37 PLUG EM CONTIN. TONE 24VAC/DC RD, RED DOME COLOR, M12 PLUG 5-POLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| K37CL SR PLUG 24VAC/DC GN/RD, CLEAR DOME COLOR, M12 PLUG 5-POLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| K37CL SR PLUG EM PULSE TONE 24VAC/DC GN/, CLEAR DOME COLOR, M12 PLUG 5-POLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| KAMLOCK QUICK COUPLER COUPLING, 6IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| KAMLOK ADAPTER HOSE SHANK, 3 INCHES, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| KRONES , 6645-1-151-02 , 6645 1 151-02 , 6645115102 , CATEGORY 5, 8-CONDUCTOR, 568B , MODULAR JACK, IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| KVG/PVG-14C E/B ASSY. FREE 2 YEAR RADWELL WARRANTY | |
| LENS ATTACHMENT FOR DETECTOR 0.87IN OPTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| LINE CONNECTOR, TYPE / MSD 6-209, IP54, 2+PE, 5 AMP, 250 VAC/DC, BLACK CABLE GLAND, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING CONNECTOR, 15A 250V, FEMALE, 2 POLE, 3 WIRE, GROUNDING. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING PLUG 20AMP 120-208V 3PHASE -Y. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING PLUG, 30AMP, 480VAC, 2P, 3W. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING RECEPTACLE, SINGLE, 30AMP, 250V ,2POLE, 3W,. FREE 2 YEAR RADWELL WARRANTY | |
| LUG KIT SET, TYPE 624, 3 LINE, 50 AMP, 42MCM, ALUMINUM, FOR FWF HFWF FWCF FW HFW/FWC CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| LUG TIN PLATED 4GA 3/8INCH 2/PKG. FREE 2 YEAR RADWELL WARRANTY | |
| M8 POWER CONNECTOR, MALE CONTACT INSERT, 4-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MARECHAL ELECTRIC SA ,63-64047-843-NC ,6364047843NC ,RECEPTACLE,DSN60 ,DECONTACTOR ,TYPE 4X ,BLUE ,277-480V ,60AMP ,3P ,N-G TERMINALS ,PADLOCK PAWL ,CLOSED LID CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| MARECHAL ELECTRIC SA ,MELTRIC ,63-68043-974,636804 3974,INLET/PLUG MALE 20HP 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MELTRIC Electrical Products 63-14043 | |
| MELTRIC Electrical Products 63-34043 | |
| MELTRIC Electrical Products 63-38043 | |
| MELTRIC Electrical Products 63-64043 | |
| MELTRIC Electrical Products 631-8043 | |
| MELTRIC Electrical Products 69-94043-843-T263 | |
| MERCOTAC Electrical Products 630 | |
| METAL FLARELESS BITE TUBE STRAIGHT THREAD CONNECTORS 3/4-16" THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO QUICK CONNECT RECEPTACLE, 4POLE, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| MIL-DTL 5015 SERIES I. FREE 2 YEAR RADWELL WARRANTY | |
| MINI GENDER CHANGER, 9 PIN FEMALE TO 9 PIN FEMALE, SERIAL RS232, COLOR NICKEL. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONN, R/A, JACK, 4P4C, 1PORT, TH; MODULAR CONNECTOR TYPE:MODULAR JACK; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):4P4C; LAN CATEGORY:-; IP RATING:-; CONNECTOR MOUNTING:THROUGH... | |
| MODULAR CONNECTOR, CRIMP FLANGE 4.0 - 5.0, FOR HOOD. FREE 2 YEAR RADWELL WARRANTY | |
| OUTLET BRACKET ASSEMBLY 15AMP RECEPTACLE LT GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PC PIN TERMINAL CONNECTOR THROUGH HOLE GOLD 0.040" (1.02MM) DIA . FREE 2 YEAR RADWELL WARRANTY | |
| PCMCIA CARD EJECTOR HEADER ASSEMBLY, 68 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE RECEPTACLE, DSN20 SERIES, 20A, 208VAC, 60HZ, 2 POLE, 3 WIRE, TYPE4X, IP67/IP69K, DSN20 DECONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PIN AND SLEEVE RECEPTACLE, DSN20 SERIES, CURRENT RATING - 20 AMPS, VOLTAGE - 125 VAC, FREQUENCY - 60 HZ, WIRE SIZE RANGE - 12 TO 14 AWG, SCREW TERMINAL TYPE,... | |
| PIN AND SLEEVE RECEPTACLES,INLET/PL UG, 30AMP, 480V, 3P+G, POLY, DSN30 DECONTACTOR, NO LOCKOUT HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 1 ROWS, 6 CONTACTS, THROUGH HOLE RIGHT ANGLE, MTA-100 SERIES, FRICTION LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PIN, CIRCULAR CONTACT, CONTACT SIZE 2.0MM, CRIMP, GOLD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PIN/SLEEVE INLET, BLUE, SIZE 2, 30 A, 125 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG & SOCKET CONNECTOR KIT GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB175 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:BLUE ROHS COMPLIANT:... | |
| PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB350 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:BLUE ROHS COMPLIANT:... | |
| PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB350 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:RED ROHS COMPLIANT:... | |
| PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, PRODUCT RANGE:SB50 SERIES, NO. OF CONTACTS:2CONTACTS, GENDER:HERMAPHRODITI C, PITCH SPACING:-, CONTACT TERMINATION TYPE:CRIMP, NO. OF ROWS:1 ROW, CONNECTOR MOUNTING:CABLE MOUNT, COLOUR:RED ROHS COMPLIANT:... | |
| PLUG & SOCKET CONNECTOR, PLUG, SB350 SERIES2 POSITION, 2 CONTACTS, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 250VAC 3Ø 3POLE 4WIRE GROUNDED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 20AMP 2POLE 3WIRE 250V GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 30AMP 250V 3PH 3P 3W. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG 60AMP 3POLE 4WIRE FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG FEMALE 2POLE 2WIRE 20AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG KIT, 15 AMP, 125V, STRAIGHT BLADE NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG SUR-SAFE STRAIGHT 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 20AMP, 125V, 2POLE, 3W, STRAIGHT, GREY/BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 50HZ, 220-250V, 63 AMPS, 1P+N+E, FEMALE SOCKET OUTLET (PAIRS WITH MALE INLET MARECHAL 6168013). FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, 50HZ, 220-250V, 63 AMPS, 1P+N+E, MALE INLET, PAIRS WITH FEMALE SOCKET OUTLET 6164013. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, GRAY, 20AMP, 2POLE, 125V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, STRAIGHT BLADE, 2P, 3W, 15AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| POMONA ELECTRONICS Components 6700 | |
| POMONA ELECTRONICS Electrical Products 6721-0 | |
| POMONA ELECTRONICS Electrical Products 6721-2 | |
| POWER ENTRY CONNECTOR, 125 VAC, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER ENTRY CONNECTOR, ELECTRICAL AC POWER, 20A, 125VAC, BLACK PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| POWER ENTRY CONNECTOR, FEMALE RECEPTACLE, 15 AMP, 120 VAC, 14-12 AWG, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SOCKET MSVD, VDE, 16 AMP, 2 POLE+PE, 250 VAC, 10 AWG, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SOCKET, MSVD, NEMA WITH LED, MOUNTING RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA; (MINPURCH= 50) PLUG 15A 125V 2P3W STR BW. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-IN TERMINAL, BASE UNIT, SIMATIC ET 200SP, 10 AMP, 24 VDC, 26-14 AWG, -30 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PV 12C 8#20 4#16 SKT PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PYROMATION INC , 63T, CONNECTOR PLUG . FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE 20AMP 125/250V 3POLE 3WIRE LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE D-SUB 25 SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE DUPLEX NEMA 5-15R 15AMP 125VAC BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE LOCKING 30AMP 4P 5WIRE 120/208V 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE LOCKING SINGLE 30AMP 250V 3PH 3WATT. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE WATERTIGHT LIFT COVER 15A/20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 125/250VAC, MELTRIC DSN20. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 20AMP, 480V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 3-PHASE, 3POLE, 4WIRE, NEMA L15-20, BLACK, 20AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 30AMP, 480V, NEMA L16-30, 3PHASE,3POLE,4 WIRE, GROUNDED,BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, 9 POS, 9 TERMINALS, 1 PORT, CIRCULAR, BOX MOUNTING, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, CONNECTOR, CURRENT RATE 20 AMP, VOLTAGE 50 HZ 380-440V, POLARITY 3P + E, SOCKET OUTLET FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DSN SWITCH, 20AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DSN20 INLET, POLY BLUE, SIZE 1 TYPE 4X IP 69 1P+N+G 20A 125 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DSN20, INLET POLY BLUE, SIZE.1, TYPE 4X, IP 69, 2P+G, 20A, 250 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DSN20, POLY BLUE, 3 POLE , 480 VAC, DSN , 20 AMP, TYPE4X, MUSHROOM PAWL. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DSN6, 3P+G, CIRCULAR, IK09. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, DSN60, 60 AMP, 480 VAC, 20 HP, 3 POLE + GROUND, 4 AUXILIARY CONTACTS, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE, 3 PHASE, 20 HP, 60 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE, 30 AMP, 480 VAC,10 HP, TYPE 4X, 3P-G. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, FEMALE, WATERTITE FLIP LID TURNEX SERIES, WITH LOCKING BLADE, SINGLE FLIP COVERPLATE, 3 POLE, 3 WIRE, NON-NEMA, 20 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, POLY BLUE, DSN60 SERIES, SIZE 3, 60 AMP, 480 VAC, 60 HZ, 20 HP, 2 AUX CONTACTS, 100 KA MAKE & WITHSTAND SHORT CIRCUIT RATING, 14 AWG-4 AWG, SCREW... | |
| RECEPTACLE, POLY BLUE, SIZE 2, TYPE 4X, IP 69 3P+G, 30 A, 480 V AC, 50/60 HZ +2 AUX. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, POLY BLUE, SIZE.2, IP 66/67, 23P+G, 2A/7.5A, 480 VAC/130 VDC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, POLY, BLUE, SIZE.1, TYPE 4X, IP 69, 3P+G, 20A, 208 VAC, 60 HZ, DSN20. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, WATERTITE EXTREME, WITH LOCKING BLADE, SINGLE FLIP COVERPLATE, 3 POLE/4 WIRE, NEMA L14-20 250V. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, WATERTITE EXTREME, WITH SINGLE FLIP COVERPLATE, WITH LOCKING BLADE, 2 POLE/2 WIRE, NEMA L1-15, 125 VOLTS, 15 AMP, IP67 RATING, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE/CONNECTOR , DSN30, 30 AMP, 3P+G+2AUX, 480 VAC, 10 HP, TYPE 4X. FREE 2 YEAR RADWELL WARRANTY | |
| RECTANGULAR CONNECTOR, 4/0 AWG, RED, SB350 SERIES, 2 CONTACTS, HERMAPHRODITIC, CRIMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER, BUTT FUSION FITTING, 2INCH X 1-1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 6ES7392-1AM00-0AA0, CONNECTOR FRONT SCREW 40PIN 32PT 6ES73921AM000AA0SUB. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL ADAPTOR, INTER SERIES COAXIAL, TEE ADAPTER, BNC, PLUG, BNC, JACK, JACK ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, BNC PLUG-F JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FRO. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, F JACK-F PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM CONNECTOR:F COAXIAL; CONVERT FROM GE. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:PHOSPHOR BRONZE;ROHS COMPLIANT: YES. FREE 2... | |
| RIBBON CABLE CONNECTOR, IDC, 24POS,2.54 MM, RECEPTACLE FEMALE, FREE HANGING, GOLD, 28 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SEALING PLUG, RED, FOR AFD CONNECTOR, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Components 6ES7193-4JB00-0AA0 | |
| SIEMENS Components 6ES7193-6BP00-0BA0 | |
| SIEMENS Components 6ES7193-6BP20-0BA0 | |
| SIEMENS Components 6ES7193-6BP20-0DA0 | |
| SIEMENS Components 6ES7194-1AA01-0XA0 | |
| SIEMENS Components 6ES7390-0AA00-0AA0 | |
| SIEMENS Components 6ES7392-1AJ00-0AA0 | |
| SIEMENS Components 6ES7392-1AM00-0AA0 | |
| SIEMENS Components 6ES7592-1BM00-0XA0 | |
| SIEMENS Components 6ES7592-1BM00-0XB0 | |
| SIEMENS Components 6ES7720-2001-01 | |
| SIEMENS Electrical Products 6ES7194-3AA00-0AA0 | |
| SIGHT GLASS OIL LEVEL PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SIGN RECEPTACLE PORCELAIN. FREE 2 YEAR RADWELL WARRANTY | |
| SIMATIC S7, SHIELD SUPPORT ELEMENT 80 MM WIDE, WITH 2 ROWS FOR 4 SHIELD TERMINALS EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SIMATIC S7, SHIELD TERMINAL FOR 2 CABLES WITH 2-6 MM DIAMETER 2 UNITS PER PACKING UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| SIMATIC S7-1500, FRONT CONNECTOR IN PUSH-IN DESIGN, 40-POLE FOR 25 MM WIDE MODULES AND COMPACT CPUS OF THE S7-1500, INCL. CABLE TIE. FREE 2 YEAR RADWELL WARRANTY | |
| SIPLUS ET 200S TM-P15S23-A0 BASED ON 6ES7193-4CD20-0AA0 WITH CONFORMAL COATING, -40…+70 °C, FOR POWER MODULES, 15 MM WIDTH, SCREW TERMINALS 2X3 TERMINAL CONNECTIONS WITH TERMINAL ACCESS TO AUX1, AUX1 INTERRUPTED. | |
| SPADE LUG TO BANANA JACK, 15A; PRODUCT RANGE:-; CONNECTOR TYPE:SPADE LUG TO BANANA JACK; CONTACT MATERIAL:COPPER; CONTACT PLATING:NICKEL PLATED CONTAC. FREE 2 YEAR RADWELL WARRANTY | |
| SPADE TONGUE TERMINAL, INSULATED, CRIMP-, 16-14GAUGE, 16/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD CONNECTOR, UNFILTERED, D-SUB, MS3106E, SIZE 18 E/B. FREE 2 YEAR RADWELL WARRANTY | |
| STRAINER CONNECTOR, 1/2 IN SOCKET WELD, BLOWDOWN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| STRAINER CONNECTOR, 1/2IN SOCKET WELD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| STRAINER CONNECTOR, 1IN NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| STRIDE TEST PLUGS 5/8IN O.D 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SUB-D9 CONNECTOR, WITH CAN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 6ES7972-0BA12-0XA0, BUS CONNECTOR, FOR PROFIBUS, UP TO 12 MBIT/S, 90 DEGREE ANGLE CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| TEE / CONNECTOR, MINI-CHANGE, 3 P, SPECIAL WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK HEADER, 3 POSITION, MALE PINS, SHROUDED (4 SIDE), 0.150" (3.81MM), 90 RIGHT ANGLE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK HEADER, 3 POSITION,FEMALE, 5.08 MM, 90 DEG RT ANGLE PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PLUG, HEADER, SCREW, 5.00 MM, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PLUG, HEADER, SCREW, 5.00 MM, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PLUG, HEADER, SCREW, 5.00 MM, 7 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 15 AMP, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2 POS, 5.00 MM, 45 DEG, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 4 POSITION, WIRE TO BOARD, HORIZONTAL WITH BOARD, 5.00MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 7 POSITION, 1 ROW, 10 MM PITCH, VERTICAL, 14A, 300V, THROUGH HOLE, SCREW RISING CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FIXED, 10 PORTS, 3.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ELEMENT 24VAC/DC GY, PUSH-IN TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ELEMENT BWM 12-230VAC/DC GY, SPRING-TYPE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ELEMENT RM 12-230VAC/DC GY, SPRING-TYPE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ELEMENT, 24 VAC/ DC, PUSH-IN TERMINAL CONNECTION, WITH CAP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ELEMENT, BWM, 12-230VAC/DC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL ELEMENT, STACK LIGHT, TUBE MOUNTING, 12-230 VAC/DC, SPRING-TYPE TERMINAL CONNECTION, 70 MM DIAMETER, 36 MM HEIGHT, IP65, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, FOR ET 200S ELECTRONIC MODULES, TM-E30C46-A1, SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, FOR POWER MODULES, 15 MM WIDTH, SPRING LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, SIMATIC DP, TM-EM/EM60S FOR ET 200ISP, FOR THE INTEGRATION OF TWO ELECTRONIC MODULES, SCREW-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, SIMATIC S7, TM-PS-B, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, SIPLUS ET200S TM-E15S26-A1-40..+70 , 5PACK, WITH CONFORMAL COATING BASED ON 6ES7193-4CA40-0AA0, FOR ELECTRONIC MODULES 15 MM WIDTH, SCREW TERMINALS, 2X6 TERMINAL CONNECTIONS WITH TERMINAL ACCESS TO AUX1, AUX1... | |
| TERMINAL MODULES, FOR ELECTRONIC MODULES, 15 MM WIDTH, SPRING-TYPE TERMINALS, 2X4 TERMINAL CONNECTIONS, WITH TERMINAL ACCESS TO AUX1, AUX1 CONTINUOUS, 5 UNITS PER PACKING UNIT. FREE 2 YEAR RADWELL WARRANTY... | |
| TERMINAL MODULES, SIMATIC DP, TM-E15N23-01 FOR ET 200S, FOR ELECTRONIC MODULES, 15 MM WIDTH, FASTCONNECT TERMINAL, 2X3 TERMINAL CONNECTIONS, WITHOUT TERMINAL ACCESS TO AUX1, 5 UNITS PER PACKING UNIT. FREE... | |
| TERMINAL RING, INSULATED, YELLOW, 12-10AWG, 4-6MM2, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL VOLTAGE REFERENCE 1.22V 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| THE BRIDGEPORT 1-1/2′ ZINC DIE CAST SERVICE ENTRANCE OVAL CABLE CONNECTOR SECURELY CONNECTS OVAL SERVICE ENTRANCE CABLE TO A BOX OR ENCLOSURE. THIS CONNECTOR COMES FURNISHED WITH 2-WAY PHILLIPS/. FREE... | |
| THERMOCOUPLE PLUG ,2 PRONG . FREE 2 YEAR RADWELL WARRANTY | |
| TUBE PUSH TO CONNECT UNION, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| U-CONNECTOR, SIMATIC S7-1500, FOR CONNECTION OF I/O MODULES, -ASSEMBLING BACKPLANE BUS, 5 UNITS PER PACKING UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| UNION CONNECTOR KIT, SS 1/2IN NP,T W/3/4IN BUSHING. FREE 2 YEAR RADWELL WARRANTY | |
| USB CONNECTOR, USB TYPE B, USB 2.0, RECEPTACLE, 4 POSITIONS, THROUGH HOLE MOUNT, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME DUPLEX RECEPTACLE, WITH FLIP COVERPLATE, 2 POLE/3 WIRE, NEMA 5-20, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME MALE RECEPTACLE SINGLE FLIP COVERPLATE, WITH LOCKING BLADE, 3 POLE/3 WIRE, NON-NEMA 15A/125V, 10A/250V. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME RECEPTACLE, WITH LOCKING BLADE, SINGLE FLIP COVERPLATE, 2 POLE/3 WIRE, NEMA L7-20 277V. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME RECEPTACLE, WITH LOCKING BLADE, SINGLE FLIP COVERPLATE, 2 POLE/3 WIRE, NEMA L7-30, 277V. FREE 2 YEAR RADWELL WARRANTY | |
| WATERTITE EXTREME RECEPTACLE, WITH SINGLE FLIP COVERPLATE, 2 POLE/3 WIRE, NEMA 7-15, 277V. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Electrical Products 6720005421 | |
| WERMA Electrical Products 698.420.74 | |
| WERMA TERMINAL ELEMENT, 70MM DIAMETER, SCREW TERMINAL, BASE OR BRACKET MOUNT, IP65. CAP AND SEAL INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| WESTINGHOUSE Electrical Products 624B100G02 | |
| WIRE CONNECTOR, 22-6 SOLID OR STRANDED, BEIGE, 100/PER BOX. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE JUMPER 2-1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE TUNNEL, FLOOR BOX, SQUARE, NON-METALLIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, MALE PINS, 2 ROWS, WITH STRAIN RELIEF, 40 POSITION, 2.54 MM, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, WITH STRAIN RELIEF, WR-BHD SERIES, IDC / IDT, RECEPTACLE, 26, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, WITH STRAIN RELIEF, WR-BHD SERIES, IDC / IDT, RECEPTACLE, 34, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD CONNECTOR, WITH STRAIN RELIEF, WR-BHD SERIES, IDC / IDT, RECEPTACLE, 50, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| WIREMOLD Electrical Products 68REC |
| << Prev | Next >> |