Radwell International Plug/Receptacle 32390773

Description
RECEPTACLE, BOARD TO BOARD, 2ROW, 10WAY; PITCH SPACING:2.54MM; NO. OF CONTACTS:10CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BG120 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RECEPTACLE, BOARD TO BOARD, 2ROW, 10WAY; PITCH SPACING:2.54MM; NO. OF CONTACTS:10CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BG120 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 32390773 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32390773
Plug/Receptacle 32390773
RECEPTACLE, BOARD TO BOARD, 2ROW, 10WAY; PITCH SPACING:2.54MM; NO. OF CONTACTS:10CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BG120 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, BOARD TO BOARD, 2ROW, 10WAY; PITCH SPACING:2.54MM; NO. OF CONTACTS:10CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BG120 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32390773
Product Name Plug/Receptacle
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details