TE Connectivity FPC Connectors 3-1734248-0

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 30 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 37.4 MM  [1.472 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 30 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 37.4 MM  [1.472 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 3-1734248-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
3-1734248-0
FPC Connectors 3-1734248-0
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 30 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 37.4 MM  [1.472 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 30
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .025 MICM  [1 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 7.7 MM  [.303 INCH ]
  • Connector Length : 37.4 MM  [1.472 INCH ]
  • Connector Width : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 9T

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100272TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100272TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100272TR-ND
"30 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"30 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100272DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100272DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100272DKR-ND
"30 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"30 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100272CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100272CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100272CT-ND
"30 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"30 Position FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC / FPC - 3-1734248-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
3-1734248-0
FFC / FPC 3-1734248-0
1.0 FPC, ZIF V/T, SMT, 30P

1.0 FPC, ZIF V/T, SMT, 30P

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
399-3-1734248-0
1A 125V Electronic Connector 399-3-1734248-0
30P 1A 125V FPC ZIF V/T SMT Header Product overview: 3-1734248-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-3-1734248-0 can be used for catalog matching and distributor lookup.

30P 1A 125V FPC ZIF V/T SMT Header Product overview: 3-1734248-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-3-1734248-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 119153686 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
119153686
Connector/Terminal/Pin 119153686
FFC CONNECTOR, 30 POSITION, VERTICAL, 1 SIDED, 1.00MM, SURFACE MOUNT, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY

FFC CONNECTOR, 30 POSITION, VERTICAL, 1 SIDED, 1.00MM, SURFACE MOUNT, SLIDE LOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Ffc / Fpc, 1.0Mm, 30Way; Pitch Spacing Te Connectivity - 23T1921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc / Fpc, 1.0Mm, 30Way; Pitch Spacing Te Connectivity
23T1921
Connector, Ffc / Fpc, 1.0Mm, 30Way; Pitch Spacing Te Connectivity 23T1921
CONNECTOR, FFC / FPC, 1.0MM, 30WAY; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, FFC / FPC, 1.0MM, 30WAY; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1734248-0 A100272TR-ND 3-1734248-0 399-3-1734248-0 119153686 23T1921
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies FFC / FPC 1A 125V Electronic Connector Connector/Terminal/Pin Connector, Ffc / Fpc, 1.0Mm, 30Way; Pitch Spacing Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount SMD/SMT Surface Mount
Mounting Board Mount Surface Mount
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data