20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Package: Tray
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONNECTOR, 20 POSITION, 2.54 MM, 2 ROW, FEMALE, RECTANGULAR, RECEPTACLE, IDC, GOLD, 26-28 AWG. FREE 2 YEAR RADWELL WARRANTY
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts;
| DigiKey | RS Components, Ltd. | Win Source Electronics | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSC20K-ND | 1210854 | 32231248 | 70115073 | 46F8438 | |
| Product Name | Free Hanging, Panel Mount | IDC Connectors | Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount | Connector/Terminal/Pin | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) | Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | Cable Mount | ||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle; Right angle | Straight |