Radwell International Connector/Terminal/Pin 32397965

Description
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS, NO. OF CONTACTS:21CONTACTS, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS, NO. OF CONTACTS:21CONTACTS, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32397965 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32397965
Connector/Terminal/Pin 32397965
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS, NO. OF CONTACTS:21CONTACTS, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS, NO. OF CONTACTS:21CONTACTS, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, CONTACT TERMINATION TYPE:CRIMP / SOLDER, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32397965
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products