Pomona Electronics Connector/Terminal/Pin 3600

Description
PLUG, TRIAX PLUG, RF/COAXIAL, STRAIGHT, SOLDER, CONNECTOR TYPE: TRIAXIAL, BODY STYLE: STRAIGHT PLUG, COAXIAL TERMINATION: SOLDER, RG CABLE TYPE: BELDEN 9272. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, TRIAX PLUG, RF/COAXIAL, STRAIGHT, SOLDER, CONNECTOR TYPE: TRIAXIAL, BODY STYLE: STRAIGHT PLUG, COAXIAL TERMINATION: SOLDER, RG CABLE TYPE: BELDEN 9272. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 19005966 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19005966
Connector/Terminal/Pin 19005966
PLUG, TRIAX PLUG, RF/COAXIAL, STRAIGHT, SOLDER, CONNECTOR TYPE: TRIAXIAL, BODY STYLE: STRAIGHT PLUG, COAXIAL TERMINATION: SOLDER, RG CABLE TYPE: BELDEN 9272. FREE 2 YEAR RADWELL WARRANTY

PLUG, TRIAX PLUG, RF/COAXIAL, STRAIGHT, SOLDER, CONNECTOR TYPE: TRIAXIAL, BODY STYLE: STRAIGHT PLUG, COAXIAL TERMINATION: SOLDER, RG CABLE TYPE: BELDEN 9272. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rf/coaxial, Triax Plug, Straight, Solder; Connector Type Pomona - 44F5331 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Triax Plug, Straight, Solder; Connector Type Pomona
44F5331
Rf/coaxial, Triax Plug, Straight, Solder; Connector Type Pomona 44F5331
RF/COAXIAL, TRIAX PLUG, STRAIGHT, SOLDER; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:Belden 9272; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, TRIAX PLUG, STRAIGHT, SOLDER; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:Belden 9272; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 3600 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3600
RF Connectors / Coaxial Connectors 3600
RF Connectors / Coaxial Connectors BNC TRIAX 2 LUG

RF Connectors / Coaxial Connectors BNC TRIAX 2 LUG

Buy Now Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 19005966 44F5331 3600
Product Name Connector/Terminal/Pin Rf/coaxial, Triax Plug, Straight, Solder; Connector Type Pomona RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCD-MRB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details
Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details