"Adapter Connector Socket, 0.040"" Dia To Banana Jack Red"
4mm red socket test adaptor,1mm contact
POMONA ELECTRONICS Electrical Products 3560-2
BANANA JACK TO 20AWG SOCKET, 7.5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions
Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1467-ND | 2778963 | 81F4651 | 70198029 | |
| Product Name | Between Series Adapters | Test Connector Adapters | Plug/Receptacle | Banana Jack To 20Awg Socket, 7.5A, Red; Inter Series Connector A Pomona | Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) |
| Gender | Female / Jack | Male / Plug; Female / Jack |