Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:RIGHT ANGLE ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:PLUG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ARF1071-ND | 32T0431 | 15970269 |
| Product Name | Coaxial Connector (RF) Adapters | Ug306/u Amphenol Rf | Connector/Terminal/Pin |
| Connector Type | BNC | BNC |