Radwell International Connector/Terminal/Pin 32419772

Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32419772 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32419772
Connector/Terminal/Pin 32419772
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32419772
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DIN 41612 - XC5A-6482-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers