Amphenol RF Coaxial Connector (RF) Assemblies 31-2

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1126-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1126-ND
Coaxial Connector (RF) Assemblies ARF1126-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 31-2 - 931946-31-2 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 31-2
931946-31-2
Coaxial Connectors (RF) - 31-2 931946-31-2
Manufacturer: AMPHENOL Win Source Part Number: 931946-31-2 Operating Temperature Range: -65°C ~ 165°C Features: BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 31-2 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4010 Other Part Number: 031-2, ARF1126, UG-88/U

Manufacturer: AMPHENOL
Win Source Part Number: 931946-31-2
Operating Temperature Range: -65°C ~ 165°C
Features: BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 31-2
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4010
Other Part Number: 031-2, ARF1126, UG-88/U

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-31-2
50 OHM Electronic Connector 437-31-2
CONN BNC PLUG STR 50 OHM SOLDER Product overview: 31-2 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-2 can be used for catalog matching and distributor lookup.

CONN BNC PLUG STR 50 OHM SOLDER Product overview: 31-2 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-31-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 15965084 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15965084
Connector/Terminal/Pin 15965084
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG141, RG142, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG141, RG142, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ug88/u Amphenol Industrial - 80R6187 - Newark, An Avnet Company
Chicago, IL, United States
Ug88/u Amphenol Industrial
80R6187
Ug88/u Amphenol Industrial 80R6187
UG88/U

UG88/U

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number ARF1126-ND 931946-31-2 437-31-2 15965084 80R6187
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 31-2 50 OHM Electronic Connector Connector/Terminal/Pin Ug88/u Amphenol Industrial
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data