Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 37
Product Name Notes
(PRICE/EA) STRAIN RELIEF; CABLE DIAMETER MIN:0.625; CABLE DIAMETER MAX:0.75; THREAD SIZE - IMPERIAL:3/4; THREAD SIZE - METRIC:-; CABLE GLAND MATERIAL:. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PC), (1301440074), PROTEX SOCKET-KEYLESS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC),BOARD-BOA RD CONNECTOR, PLUG, 6 POSITION, 2ROW; IDC CONNECTOR TYPE:BOARD IN CONNECTOR; CONTACT GENDER:-; PITCH SPACING:1.27MM; NO. OF ROWS:2 ROW; NO. OF CONTACTS:6CONTACTS; CONNECTOR MOUNTING:CABLE MOUNT, THROUGH HOLE MOUNT ROHS...
1 CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, SNAP-IN FLANGE, PIN SPACING: 5 MM, 6-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE CONNECTOR, 2-ROW, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 12-POLE, 100% PROTECTED AGAINST MISMATING, 1.50 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 0.5 MM, PIN SPACING 2.5 MM, 10-POLE, 100% PROTECTED AGAINST MISMATING, 0.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 5-POLE, 100% PROTECTED AGAINST MISMATING, LATERAL LOCKING LEVERS, 1.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 8-POLE, 100% PROTECTED AGAINST MISMATING, LATERAL LOCKING LEVERS, 1.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 5-POLE, 100% PROTECTED AGAINST MISMATING, 2.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 0.5 MM², PIN SPACING 2.5 MM, 5-POLE, 0,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.5 MM, 12-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.81 MM, 8-POLE, 1,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 2.5 MM², PIN SPACING 5 MM, 3-POLE, 2;50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, CLAMPING COLLAR, 2.5 MM², PIN SPACING 5 MM, 20-POLE, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, LOCKING LEVER, 2.5 MM², PIN SPACING 7.5 MM, 12-POLE, 2;50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, ANGLED, CLAMPING COLLAR, 2.5 MM², PIN SPACING 5 MM, 2-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, ANGLED, CLAMPING COLLAR, 2.5 MM², PIN SPACING 7.5 MM, 4-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG, PUSH-BUTTON, 1.5 MM², PIN SPACING 3.5 MM, 6-POLE, 1,50 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; 1.5 MM²; PIN SPACING 3.5 MM, 6-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; 1.5 MM²; PIN SPACING 3.5 MM, 9-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.5 MM, 9-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 2.5 MM², PIN SPACING 5 MM, 20-POLE, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 2.5 MM², PIN SPACING 7.5 MM, 3-POLE, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, 2.5 MM², PIN SPACING 7.5 MM, 6-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 2-POLE, 100% PROTECTED AGAINST MISMATING, DIN-35 RAIL/PANEL MOUNTING, SNAP-IN MOUNTING FEET, 2.50 MM, LIGHT GRAY. FREE 2 YEAR...
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 4-POLE, 100% PROTECTED AGAINST MISMATING, CLAMPING COLLAR, 2.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 5-POLE, 100% PROTECTED AGAINST MISMATING, 2.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 5-POLE, 100% PROTECTED AGAINST MISMATING, CLAMPING COLLAR, 2.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR MALE CONNECTOR, CLAMPING COLLAR, 2.5 MM², PIN SPACING 7.5 MM, 12-POLE, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR, CONNECTOR, 10 AMP, 2 POLE, 300 V, FEMALE PLUG, CAGE CLAMP, 28-14 AWG, POLYAMIDE MATERIAL, -60 TO +100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
1/2 IN 90 DEG BOX CONN. FREE 2 YEAR RADWELL WARRANTY
2 FMC SQZ CONN. FREE 2 YEAR RADWELL WARRANTY
3/4 IN 90 DEG BOX CONN. FREE 2 YEAR RADWELL WARRANTY
3M Components 7100019140
3M Electrical Products 7100248959
3M™ QL2 SHEARBOLT 2 HOLE MECHANICAL LUG KIT IS SPECIALLY DESIGNED TO USE WITH 3M COLD SHRINK QT LLL TERMINATIONS. THE LUG HAS A SHEARBOLT DESIGN THAT OFFERS GOOD PERFORMANCE.
6-PIN MATING CONNECTOR, BULKHEAD OR PANEL MOUNT (PT02A-10-6P). FREE 2 YEAR RADWELL WARRANTY
60 AMP, CON, 3P4W, AT, 600V, 1 IN CND ADPT. FREE 2 YEAR RADWELL WARRANTY
7/8'' FEMALE FLANGE PLUG, WIRE 5X0.75 0.2M. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, 16 POSITION, 20-12AWG, PITCH SPACING:-, NO. OF POSITIONS:16POSITION S, WIRE SIZE AWG MIN:20AWG, WIRE SIZE AWG MAX:12AWG, CONDUCTOR AREA CSA:-, WIRE CONNECTION METHOD:-, RATED CURRENT:-, RATED VOLTAGE:-, PRODUCT RANGE:-...
ADAPTER, FEMALE NPT 3/4-MALE M32; ACCESSORY TYPE:ADAPTER; FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS; PRODUCT RANGE:HAN SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, M25 TO 3/4IN NPT CABLE ENTRY; ACCESSORY TYPE:M TO NPT THREADED ADAPTER; FOR USE WITH:M 25 TO 3/4 NPT; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
ADAPTER, PG 16 TO 1/2IN NPT CABLE ENTRY; ACCESSORY TYPE:PG TO NPT THREADED ADAPTER; FOR USE WITH:PG 16 TO 1/2 NPT; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ADAPTER; ACCESSORY TYPE:PG TO NPT THREADED ADAPTER; FOR USE WITH:CABLE AND WIRE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
APPLIANCE CONNECTOR, 18MM, 250V, 4.0KV, 10A, 2 POLE + PE, SOLDER CONNECTION, IP65. FREE 2 YEAR RADWELL WARRANTY
ARMORED CAP, TWIST-LOCK, 125/250V, 20A, 3 WIRE, . FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE Components 7039-001
AXIS MODULE CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY
BANANA JACK, 72930 SERIES, 36 AMP, LACK, POLYAMIDE, NICKEL BRASS CONTACT, INSULATED, 4 MM, HEX NUT. FREE 2 YEAR RADWELL WARRANTY
BOOT, RUBBER, FOR LOCKING PLUG. FREE 2 YEAR RADWELL WARRANTY
BRYANT Components 72001-BP
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 15A, 250 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L6-15, ACCEPTS CORD SIZE 0.3-0.65IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 20A, 125 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L5-20, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 20A, 250 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L6-20, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 20A, 250 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA L15-20, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 20A, 277 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L7-20, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 20A, 277/480 VAC, 3-PHASE, 4-POLE, 5-WIRE, NEMA L22-20, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 20A, 480 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L8-20, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 30A, 120/208 VAC, 3-PHASE, 4-POLE, 5-WIRE, NEMA L21-30, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 30A, 125/250 VAC, 1-PHASE, 3-POLE, 4-WIRE, NEMA L14-30, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 30A, 250 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L6-30, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 30A, 277 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L7-30, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE CONNECTOR, 30A, 480 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA L16-30, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE PLUG, 30A, 120/208 VAC, 3-PHASE, 4-POLE, 5-WIRE, NEMA L21-30, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE PLUG, 30A, 125/250 VAC, 1-PHASE, 3-POLE, 4-WIRE, NEMA L14-30, ACCEPTS CORD SIZE 0.46-1.15IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE PLUG, 30A, 277 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L7-30, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY LOCKING BLADE PLUG, 30A, 480 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L8-30, ACCEPTS CORD SIZE 0.3-0.95IN, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY SINGLE LOCKING BLADE RECEPTACLE, 15A, 250 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L6-15, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY SINGLE LOCKING BLADE RECEPTACLE, 20A, 480 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L8-20, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY SINGLE LOCKING BLADE RECEPTACLE, 20A, 480 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA L16-20, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY SINGLE LOCKING BLADE RECEPTACLE, 30A, 125 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA L5-30, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY SINGLE LOCKING BLADE RECEPTACLE, 30A, 125/250 VAC, 1-PHASE, 3-POLE, 4-WIRE, NEMA L14-30, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BRYANT INDUSTRIAL HEAVY DUTY SINGLE LOCKING BLADE RECEPTACLE, 30A, 250 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA L15-30, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BRYANT LOCKING CONNECTOR, 20A, 480 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA CONFIGURATION L16-20, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT LOCKING PLUG, 15A, 250 VAC, 1-PHASE, 2-POLE, 3-WIRE, NEMA CONFIGURATION L6-15, NYLON HOUSING, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY
BRYANT PROTECTIVE WEATHER BOOT, FOR USE WITH 20A AND 30A LOCKING PLUGS, CHEMICAL AND ULTRAVIOLET RESISTANT THERMOPLASTIC ELASTOMER CONSTRUCTION, BLACK.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 BARREL 4-PIN MALE TO PIGTAIL, 22 AWG, 1.6FT/0.5M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 BARREL 4-PIN MALE TO PIGTAIL, 22 AWG, 3.2FT/1M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 BARREL 5-PIN MALE TO PIGTAIL, 22 AWG, 1.6FT/0.5M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 BARREL 5-PIN MALE TO PIGTAIL, 22 AWG, 3.2FT/1M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 BARREL 8-PIN MALE TO PIGTAIL, 24 AWG, 1.6FT/0.5M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 BARREL 8-PIN MALE TO PIGTAIL, 24 AWG, 3.2FT/1M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 NUT 4-PIN FEMALE TO PIGTAIL, 22 AWG, 3.2FT/1M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 NUT 5-PIN FEMALE TO PIGTAIL, 22 AWG, 1.6FT/0.5M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD CONNECTOR, M12 NUT 8-PIN FEMALE TO PIGTAIL, 24 AWG, 1.6FT/0.5M CABLE LENGTH, POLYPROPYLENE CONDUCTOR INSULATION MATERIAL. MOUNTING NUT(S) INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
CABLE CARRIER HINGED, W / QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
CABLE CLAMP TWO-PIECE RFI/EMI SHIELD. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR 10AMP 300V. FREE 2 YEAR RADWELL WARRANTY
CABLE CORDSET, 4 AMP, 3 POLE, 50 VAC, 60 VDC, 1X M8 MALE CONNECTOR, 1X M8 FEMALE CONNECTOR, STRAIGHT, A CODED, 0.3 M CABLE LENGTH, -40 TO +80 DEGREE C,...
CABLE ENTRY ADAPTER, PG29 TO 1 NPT; ACCESSORY TYPE:CABLE ENTRY ADAPTER; FOR USE WITH:HARTING HAN SERIES RECTANGULAR POWER CONNECTORS; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND CONNECTOR, 1-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND CONNECTOR, 1/2IN , BRASS. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND,BRASS,SIZE A,M20 THREAD,. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY
CABLE LUG, CRIMP, COPPER SILVER PLATED, M6 THREAD, 6.5 MM HOLE, 180 DEGREE CONNECTION ANGLE. FREE 2 YEAR RADWELL WARRANTY
CABLE LUG, CRIMP, M6 THREAD, 180 DEGREE CONNECTION ANGLE, NOT INSULATED, COPPER SILVER PLATED. FREE 2 YEAR RADWELL WARRANTY
CABLE MOUNT CONNECTOR 4POLE 20.5MM R/ANGLE. FREE 2 YEAR RADWELL WARRANTY
CABLE SENSOR, M12 MALE 0 / M8 FEMALE 0 LITE, PVC 3X0.25, BK UL/CSA, 2M. FREE 2 YEAR RADWELL WARRANTY
CABLE, 3 METER, M8 MALE, M8 FEMALE, GRAY, POSSIBLE REPLACEMENT # 7000-88005-2300300. FREE 2 YEAR RADWELL WARRANTY
CABLE, M12 FEMALE, 0° SHIELDED WITH CABLE F&B, PVC 5X0.34 SHIELDED, GRAY, 10M. FREE 2 YEAR RADWELL WARRANTY
CABLE, SINGLE KEY (M12) MICRO-LINK PLUG ASSEMBLY, RUBBER, FEMALE, 4 POLE, 16.4', 18 AWG. FREE 2 YEAR RADWELL WARRANTY
CAN BUS CONNECTOR, 90 DEGREE, WITHOUT ADDITIONAL DEVICE CONNECTION JACK. FREE 2 YEAR RADWELL WARRANTY
CARD EDGE CONNECTOR, 50POS, IDC RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONTACT, PIN, 26-17AWG, CRIMP, PRODUCT RANGE:-, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:17AWG, WIRE SIZE AWG MIN:26AWG, FOR USE WITH:HUMMEL M16 & M23 SENSOR CONNECTORS, CONTACT PLATING:GOLD...
CIRCULAR CONTACT, SKT, 22-17AWG, CRIMP, PRODUCT RANGE:-, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:17AWG, WIRE SIZE AWG MIN:22AWG, FOR USE WITH:HUMMEL M16 & M23 SENSOR CONNECTORS, CONTACT PLATING:GOLD...
CODE RING AND CODE PIN, FOR 7023, 11-POLE SOCKET. FREE 2 YEAR RADWELL WARRANTY
CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; LOCKING LEVER; 1.5MM²; PIN SPACING 3.81MM, 14POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY
CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 0.5MM, PIN SPACING 2.5MM, 2POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTING ADAPTER, 3-POLE, SOLDER CONTACT FOR COIL WIRE, Ø 0.2 TO 3.7 MM, NATURAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTION CABLE, M8 MALE 0, M12 FEMALE 90, PVC 3X0.25 BK UL/CSA, 5M. FREE 2 YEAR RADWELL WARRANTY
CONNECTION CABLE, SIGNAL CONNECTION, M8 MALE (STRAIGHT/0) TO M8 FEMALE (90), MAX 50 VAC / 60 VDC, OPERATING 30 VAC/DC, 4 AMP, 3 POLE MALE, 4 POLE FEMALE, 2 METER...
CONNECTION CABLE, SIGNAL CONNECTION, M8 MALE (STRAIGHT/0) TO M8 FEMALE (90), MAX 50 VAC / 60 VDC, OPERATING 30 VAC/DC, 4 AMP, 3 POLES, 5 METER CABLE, POLYURETHANE, COPPER ALLOY...
CONNECTION JUMPER,8-WAY,BLUE,US ED ON 700-HLT12 AND -HLT22. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 12PIN CIRCULAR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 12PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 16PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 45DEG 1/2IN MALLEABLE IRON CADMIUM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ADAPTER FROM PG TO NPT PG36 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL 90DEG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL/CABLE CLAMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE, DOUBLE-ENDED, M8 MALE 0 / M8 FEMALE 90, 50 VAC, 60 VDC, 3 POLE, PUR 3X0.25, UL/CSA, 1M CABLE LENGTH, POSSIBLE REPLACEMENT # 7000-88021-2300100. FREE 2 YEAR RADWELL...
CONNECTOR CABLE, ETHERNET CAT5, SHIELDED, BOTH ENDS STRAIGHT M8 MALE 0, 50 VAC, 60 VDC, 4 AMPS, UL 30 VAC/DC, EC, UL/CSA+DRAG CHAIN, PUR 1 X 4 X AWG 26,...
CONNECTOR D-SUB BACKSHELL KIT SIZE1. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR DSUB RECEPTACLE 15POSITION. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FEMALE DIN 7/8INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HEAVY DUTY 1/2IN NPT ADAPTER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD 2LEVER SIDE ENTRY 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD W/ADAPTER 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOUSING KIT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOUSING, BAS SERIES, SIDE ENTRY, M20 THREAD, IP54 RATING, 3.4 X 2.15 X 2.1 INCH, ALUMINUM CASE MATERIAL, GRAY COLOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR INSERT, 10-PIN, MALE, 8+12 AWG, 600 V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR INSERT, RECTANGULAR, PLUG, 10 WAY, SCREW, SERIES REVOS , BASIC, GENDER PLUG, NO. OF CONTACTS 10, NO. OF ROWS 2, 16 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY...
CONNECTOR KIT ASSEMBLY, UNIVAC, METAL, MILITARY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR LOCKING 30AMP 125V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR METAL HOOD DB9. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MINI COAXIAL 50OHM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR NYLON LOCKING 250V 20AMP 3P 4W GROUNDING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG LOCKING 20AMP 125V 3POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG LOCKING MALE 15AMP 2POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR RECEPTACLE, 64 POSITION, OUTER SHROUD CONTACTS, SURFACE MOUNT, PITCH 1MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 64 POS, RECEPTACLE, OUTER SHROUD CONTACTS, SURFACE MOUNT GOLD, PITCH 1MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 7/8'' FEMALE, STRAIGHT, 3 POLE, SCREW TERMINAL, 6-8 MM SEALING RANGE, PLASTIC HOUSING, 300 VAC/DC, 12 AMP, IP67. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 7/8IN, FEMALE, 0 FIELD-WIREABLE SCREW, 5-POL, CLAMP SECTION 6-8 MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 90 DEG, WITH DIAGNOSTIC LEDS, WITH PG SOCKET, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BANANNA PLUG, MALE, THREADED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BREAKAWAY HEADER, 6 POS, 2.54MM, THROUGH HOLE R/A, GOLD, 6.10MM MATING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CAN BUS 90, WITH ADDITIONAL DEVICE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, COMPRESSION TYPE, EMT, INSULATED THROAT, 1-1/2 IN, STEEL ZINC PLATED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB LATCH SLIDE KIT, 50 POS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE INSERT, BAS BUF, 16 PIN, 16 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HAN-KIT, 4AWM, W/ 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER THROUGH TYPE, MALE PIN, 2 POSITIONS, 1 ROWS, PITCH-MATING 0.100*(2.54MM), SHROUDED-4 WALL, 250V, UL94 V-0, ~40`C ~ 105`C, SQUARE SHAPE, PHOSPHOR BRONZE, POLYESTER, GLASS FIELD, LATCH HOLDER. FREE...
CONNECTOR, HEADER, 1O POSITION, 0.100", 2 ROW. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER, 50POS, 2ROW,PITCH SPACING 2.54MM, TOTAL 50 CONTACTS, GENDER HEADER, PRODUCT RANGE FCI QUICKIE 71918 SERIES, CONTACT TERMINATION TYPE THROUGH HOLE, NO. OF ROWS 2ROWS, ROHS COMPLIANT YES. FREE...
CONNECTOR, HEAVY DUTY, CABLE SEAL, BUNA-N SEAL MATERIAL, 13-20 MM CABLE DIAMETER, GREY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 GRAY UL/CSA 0.6M, POSSIBLE REPLACEMENT # 7000-88001-2300060. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, M8 MALE STRAIGHT, M12 FEMALE STRAIGHT, 0 3 POLE, PUR 3X0.25 GRAY, 0.6M, POSSIBLE REPLACEMENT # 7000-88241-2300060. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MALE, STRAIGHT, SPRING FINGER, (15565470), POLYMER CLAW AND COMPRESSION SEALING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, OPEN BOTTOM BASE, SIZE 16, ALUMINUM, 2 LEVER, REVOS BASIC SERIES, PANEL MOUNT, FOR USE WITH: REVOS BASIC SIZE 16 HOODS AND INSERTS, LOCKING TYPE: 2 LEVER, ROHS COMPLIANT:...
CONNECTOR, PLUG, 64 POSITION, CENTER STRIP CONTACTS, SURFACE MOUNT, PITCH 1MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PUSH PULL, POWER 5 POLE, FIELD- WIREABLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, R/A HEADER, 60POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:60CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:QUICKIE 71922 SERIES ROHS COMPLIANT: YES.
CONNECTOR, RIGHT-ANGLE, 2MM PITCH, 4X6 POSITIONS, 12X30MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, TWIST LOCK, 2P, 20AMP, 120V, NEMA L5-20. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,FEMALE INSERT, BAS BUS 16 2.5 69, 16POLE, 16A, TIN PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTORS 4POLE FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 10AMP, 150/600V, 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACT PIN 13AMP 20-16AWG. FREE 2 YEAR RADWELL WARRANTY
CONTACT, 10AMP, 150/600V, 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACT, PIN, 24-17AWG, CRIMP; PRODUCT RANGE:TWINTUS SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:17AWG; WIRE SIZE AWG MIN:24AWG; FOR USE WITH:HUMMEL M23 SIGNAL CIRCULAR CONNECTORS; CONTACT ROHS COMPLIANT:...
CORD CONNECTOR, 20 A, 2 POLE, 2 WIRE, OLD-STYLE. FREE 2 YEAR RADWELL WARRANTY
CORD SET, M8 MALE 0° / M8 FEMALE 90°, PUR 4X0.25, BLACK, UL/CSA+DRAG CHAIN, 0.3M. FREE 2 YEAR RADWELL WARRANTY
CORD SET, MALE STRAIGHT FEMALE STRAIGHT, M8 CONNECTOR, 3 POLE, PLASTIC HEXAGONAL SCREW, 30 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
CORD SET, MSUD VALVE PLUG, FORM CI 9.4 MM, PVC 3X0.75 ,BLACK, 10M. FREE 2 YEAR RADWELL WARRANTY
CORDSET, 4 AMP, 250 V, 3 PIN, FEMALE CONNECTOR, 12 FT, (2EPD8), (1200720982). FREE 2 YEAR RADWELL WARRANTY
CORDSET, M8 MALE 0, M8 FEMALE 0, PUR 3X0.25, GRAY, UL/CSA, 3M, POSSIBLE REPLACEMENT # 7000-88001-2300300. FREE 2 YEAR RADWELL WARRANTY
CORDSET, MALE 7/8 IN RECEPTACLE TO LEADS, CONNECTOR CLASS: MINI (7/8 IN), MALE TO FLYING LEADS, STRAIGHT, 5 PINS, FRONT MOUNT, CONNECTOR SIZE: 7/8-16 UN, LENGTH: 1 M, 5 WIRES,...
CORDSET, PUR/PVC, 3 PIN, M8 STRAIGHT MALE TO M8 RIGHT ANGLE FEMALE, 3 POLE, 50 VAC / 60 VDC, GRAY, 4 AMPS, 3 WIRE, DOUBLE ENDED, 2 M CABLE, POSSIBLE...
COUPLING CONDUIT, E.M.T COUPLING, SET SCREW TYPE, 1-1/2". FREE 2 YEAR RADWELL WARRANTY
D SUB BACKSHELL, SIZE DA, PLASTIC; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:40¦; CONNECTOR BODY MATERIAL:PLASTIC BODY; CONNECTOR TYPE:D SUB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
D SUB SHELL, PLUG, SIZE 1, STEEL; CONNECTOR TYPE:D SUB; SERIES:AMPLIMITE HDP-20; CONNECTOR SHELL SIZE:1; CONNECTOR BODY MATERIAL:METAL; BODY DEPTH:0.422; BODY MATERIAL:STEEL; BODY WIDTH:1.213; CONNECTOR TYPE:D SUB ROHS COMPLIANT: NO.
D-SUB STANDARD CONNECTORS 15P FEMALE VERTICAL DIP SOLDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2016, BRAKE AND THERMAL AXIS CONNECTOR KIT, 2 CONNECTORS, FOR AXIS MOD, 1394-199. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ARM, GRIPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, RAPID FIT, FEMALE, COAX, 7/16DIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, MALE, M12, 5PIN, 6-8MM CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, PUSH/PULL, LRP KEY G, 6C, PSU, 3.9 MM, GRAY, PRICE PER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION BOARD ,TERMINATOR CAP, PCB BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, WHITE, TWIST LOCK, NYLON, OLD STYLE, 20 AMP, 3-PHASE, 3 POLE, 3 WIRE, NON-GROUNDING, NEMA L11-20R, 250 VAC, TURN AND PULL. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONNECTOR INSERT, 10POS, FEMALE, 35AMP, 690V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, CIRCULAR, STRAIGHT, FEMALE, 5POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, HD-20 SERIES, D-SUB, HINGED BACKSHELL, 50 POSITIONS, ROUND, 90` TO 180` UNSHIELDED, THERMOPLASTIC, MATING SCREWS 4-40, ROHS NON-COMPLIANT, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE COAXIAL ,TYPE-N, LOW PROFILE,CONNECTOR LCF12-50NM LOW PROFILE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, PCB, 9 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, STRAIN RELIEF, W/ LIGHT, 100-240 VAC / 48-120 VDC, 6 FT. CORD, FOR COMPACT SPOOL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, TWIST-LOCK, 15 AMP, 2 POLE ,125V ,2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DB SERIES CONNECTOR KIT, DB37 FEMALE KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEAD FRONT ANGLE PLUG, 20A, 120/208V, 4POLE, 4WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPENSE NEEDLE, SMOOTH FLOW, 18 GA, GREEN, 1 UNIT EACH, UNITS ARE STILL SOLD IN PACKS OF 50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FFC-FPC CONNECTORS, 1MM PITCH, 10 POSITIONS, VERTICAL MOUNTING ANGEL, SERIES 71226. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID INLET FITTG, 1/8 INCH NPT X 1/4 INCH COMPRESSION ELBOW, POLYPROPYLENE MATERIAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL GRADE PLUG, NON-NEMA, 10-20 AMP, 250-600 VAC, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, L-CONNECTOR, STAINLESS STEEL, INPUT BORE SIZE 11/16INCH, OUTPUT BORE SIZE 9/16INCH . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCKING PLUG, CONNECTOR, BLUE/WHITE, 15 AMP, 125 V, 3 WIRE, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE SOCKET, DIMM, 168POS, THROUGH HOLE, 1.27 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-PORT INTERCONNECT SYSTEM, 4 3-PIN FEMALE CONNECTORS, 1 6-PIN MALE CONNECTOR, 2 CUSTOM MARKING PADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-PORT INTERCONNECT SYSTEM, 8 3-PIN FEMALE CONNECTORS, 10-PIN MALE CONNECTOR, 2 CUSTOM MARKING PADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTORS D-SUB, 09RCPT RA/MS, STD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG ASSEMBLY, SINGLE KEY M12 MICRO-LINK, FEMALE, 4-POLE, 4 METER LEAD, 18 AWG, SS COUPLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 30 AMPS, 3 WIRE, POLARIZED, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, MICRO-CHANGE, 3 POLE, MALE, 1/4 INCH NPT, DUAL KEYWAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEALED FEMALE CONNECTOR, HYBRID POLES, MECHANICAL ASSIST LOCKING, SEALED, SPS-GF MATERIAL, 28P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE ADAPTER, CONNECTOR, 9PIN, FEMALE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIGHT BOX CONNECTOR, 1/2IN ID, ALUMINUM, PRICE / EA, MINBUY(500). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRAY CABLE SEAL FITTING, 1/2 INCH NPT THREAD, NICKEL PLATED BRASS, 710 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONNECT OR ASSEMBLY, BACKSHELL, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,NYLON LOCKING PLUG,3-POLE,3-WIRE,N ON GROUNDING,CLAMPTIT CORD,.343IN-.750IN CORD DIAMETER,20AMP 125/250V,MALE,WHITE. FREE 2 YEAR RADWELL WARRANTY
DUPLEX RECEPTACLE, ISOL GROUND, TWIST LOCK, 20AMP, 250V. FREE 2 YEAR RADWELL WARRANTY
EATON WIRING DEVICES Electrical Products 7410-B
EMT COMPRESSION CONNECTOR, 2 INCH, INSULATED, CONCRETE TIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY
EMT COMPRESSION CONNECTOR, 2-1/2IN,INSULATED, CONCRETE TIGHT, STEEL. FREE 2 YEAR RADWELL WARRANTY
END CONNECTOR KIT, OLYMPIAN 64 SERIES, G3/4" FEMALE PNEUMATIC PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CABLE, CAT6A, RJ45 TO RJ45, 8-POLE, MALE STRAIGHT TO MALE STRAIGHT, GIGABIT, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CAT6A, RJ45 TO RJ45, 8-POLE, MALE STRAIGHT TO MALE STRAIGHT, GIGABIT, FRNC/LS0H 4X2XAWG26 SHIELDED GN 1.5M. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CAT6A, RJ45 TO RJ45, 8-POLE, MALE STRAIGHT TO MALE STRAIGHT, GIGABIT, FRNC/LS0H 4X2XAWG26 SHIELDED GN 2M. FREE 2 YEAR RADWELL WARRANTY
ETHERNET CONNECTOR, RJ45, 2 AMP, 60 VDC, MALE, STRAIGHT, 8 POLE, 4.5-9 MM CLAMPING RANGE, -40 TO 70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET-ADAPTER, 4 POLE, 2 AMP, 60 VDC, M12 FEMALE CONNECTOR, STRAIGHT, D CODED, RJ45 90-DEGREE ANGLE CONNECTOR, SHIELDED, -5 TO +60 DEGREE C, IP20/67. FREE 2 YEAR RADWELL WARRANTY
FEMALE INSERT, B-6, 6-PIN, 0.5-2.5QMM, 20-14AWG, 16 AMP-400/500VAC, SCREW TERMINAL, PROCON, WITH WIRE PROTECTION, FS106. FREE 2 YEAR RADWELL WARRANTY
FEMALE PLUG, 1 CONDUCTOR, 100% PROTECTED AGAINST MISMATING, 1.5 MM, PIN SPACING: 3.5 MM, 5-POLE, 1;50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
FERRULE INSULATED 10MM-12MM 100/PK. FREE 2 YEAR RADWELL WARRANTY
FERRULES INSULATED 2.5MM-12MM 100PACK. FREE 2 YEAR RADWELL WARRANTY
FERRULES TWIN-INSULATED 2X1.5MM-12MM 500 PACK. FREE 2 YEAR RADWELL WARRANTY
FESTO ELECTRIC, 007267, T-CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FIELD ATTACHABLE CONNECTOR, 7/8 INCH, MALE, STRAIGHT, 3 POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
FIELD WIREABLE CONNECTOR, 5-PIN M12 AXIAL MALE L-CODED, ACCEPTS CABLE DIAMETER SIZE 8-13MM, 14 AWG, SCREW TERMINAL CONNECTION, IP67.. FREE 2 YEAR RADWELL WARRANTY
FIELD WIREABLE CONNECTOR, RJ45 4-POLE ETHERNET MALE 45-DEGREE, ACCEPTS CABLE DIAMETER SIZE 4.5-8MM, 26-22 AWG, INSULATION DISPLACEMENT (IDC) CONNECTION, SHIELDED, IP20. EXCEEDS CATEGORY 5E SPECIFICATIONS.. FREE 2 YEAR RADWELL WARRANTY...
FIELD WIREABLE CONNECTOR, RJ45 4-POLE ETHERNET MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 4.5-9MM, 26-22 AWG, INSULATION DISPLACEMENT (IDC) CONNECTION, SHIELDED, IP20. EXCEEDS CATEGORY 5E SPECIFICATIONS.. FREE 2 YEAR RADWELL WARRANTY...
FITTING, 1.25 IN MP X 1.25 IN, MBSPP NIPPLE. FREE 2 YEAR RADWELL WARRANTY
FLANGE PLUG, WIRE, FEMALE, 7/8", 5 PINS, 1M, 5 WIRE, 600VAC, 6AMPS. FREE 2 YEAR RADWELL WARRANTY
FLANGED INLET, LOCKING, INSULGRIP, TWISTLOCK, 20 AMP, 250 VAC, 3 POLE, 4 WIRE GROUNDING, SCREW TERMINAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
FLANGED RECEPTACLE, 30A,277/480V, 4 POLE,4 WIRE, NON-GROUNDING, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY
FLANGED RECEPTACLE, LOCKING DEVICES, 30A,250V,2POLE, 3 WIRE GROUNDING, L6-30R, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY
FLUSH RECEPTACLE, 30 AMP, 3-PHASE, 250V AC, 3 POLE 3 WIRE NON-GROUNDING, L11-30R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
FLUSH RECEPTACLE, 30A 125/250V AC, 3-POLE 4-WIRE GROUNDING, L14-30R, SCREW TERMINAL, ORANGE.. FREE 2 YEAR RADWELL WARRANTY
FRONT CONNECTOR WITHOUT CABLES, WITH EASYCONNECT® TECHNOLOGY, 40-PIN, INCLUDES INSTALLATION INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY
GFCI/DECORA DEVICE VERTICAL GRAY SINGLE GANG. FREE 2 YEAR RADWELL WARRANTY
HEADER, SHROUDED, MALE PIN, 2.54 MM, 2 ROWS, 10 CONTACTS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONNECTOR, POWER, REVOS POWER SERIES, INSERT, 10+PE CONTACTS, 10B, PLUG, SCREW PIN. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONNECTOR, RECTANGULAR INSERT, REVOS HD SERIES, PLUG, 24 WAY, SCREW, 2-ROW, 600V, 16-AMP. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONNECTOR, SIGNAL, REVOS BASIC SERIES, INSERT, 24+PE CONTACTS, 24B, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY POWER CONNECTOR, HOOD W/ADAPTER ASSEMBLY, 1 INCH NPT . FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY, POWER CONNECTORS, HAN HOOD, W/ADAPTER, ASSY, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
HELMHOLZ Components 700-690-1BB12
HIGH-SPEED LAN CONNECTOR, CAT6, T568A/T568B WIRING CONFIGURATION, BLUE, AVAYA. FREE 2 YEAR RADWELL WARRANTY
HIGH-SPEED LAN CONNECTOR, OUTLET, COMPLIES WITH FCC PART 68, GREEN, MGS400-226. FREE 2 YEAR RADWELL WARRANTY
HOLDER FOR M12-T-COUPLER (SLIMLINE). FREE 2 YEAR RADWELL WARRANTY
HOOD/TOP BAS GOT GA24 P21 69 A0. FREE 2 YEAR RADWELL WARRANTY
HUBBELL, BRYANT, 7313, ARMORED PHENOLIC LOCKING CONNECR PLUG, 3 POLE, 3 WIRE, 20A, 12/250V. FREE 2 YEAR RADWELL WARRANTY
IDC TERMINAL, PROCON, B16+G, FEMALE INSERT. FREE 2 YEAR RADWELL WARRANTY
INDICATOR HD BAS WR 40 2,5 25. FREE 2 YEAR RADWELL WARRANTY
INSERT CONNECTOR, SCREW TERMINAL, FEMALE, SIZE 10, WITH WIRE PROTECTION 1-24. FREE 2 YEAR RADWELL WARRANTY
INSERT, B24+G, MALE WITH WIRE PROTECTION, SCREW TERMINAL, 0.5-2.5 QMM, 20-14 AWG. FREE 2 YEAR RADWELL WARRANTY
INSERT, FEMALE, RECTANGULAR, CABLE MOUNT, STRAIGHT, CRIMP TERMINATION METHOD, 64SIGNAL/1GROUND, 10 AMP, 250 VAC, 4 KV . FREE 2 YEAR RADWELL WARRANTY
INTERCONNECT SYSTEMS, MULTI-PORT, BASE UNIT, MIC MPIS 6/3P FR W/8P MR STD, SIDE MOUNTS, NYLON 6/6, UL, CSA APPROVAL, 120 VAC, 4 AMPERE, DUAL KEYWAY TYPEPARALLEL, NEMA 6P, IP68, -13...
JACK, 72930 SERIES, 1000 VOLTS, 36 AMP, BANANA, POLAMIDE, GRAY, NICKEL BRASS CONTACT, INSULATED. FREE 2 YEAR RADWELL WARRANTY
JACK, 72930 SERIES, 36 AMP, RED, NICKEL BRASS CONTACT, BANANA, POLYAMIDE. FREE 2 YEAR RADWELL WARRANTY
JACK, PRICE/EACH, N72930 SERIES, BANANA, 1000 VOLT, 36 AMP, BLUE, POLYAMIDE, NICKLE BRASS CONTACT, INSULATED. FREE 2 YEAR RADWELL WARRANTY
JC6 SERIES, 20A 300V, 22-12 AWG, #6-32 PHILLIPS-SLOTTED. FREE 2 YEAR RADWELL WARRANTY
JIT, PTB670B-01, PTB670B01, TERMINAL, BLACK PLUG, 10.16MM, 24P, 12/22AWG, 300V. 10A,. FREE 2 YEAR RADWELL WARRANTY
LAPP USA Components 72004000
LEVITON Electrical Products 7413-C
LEVITON, 71530-P, 71530P, RECEPTACLE/PLUG, 30AMP, 3POLE, 4WIRE, 250V, NYLON LOCKING, CLAMPTITE CORD CLAMP, 0.385-1.052IN CORD DIAMETER. FREE 2 YEAR RADWELL WARRANTY
LKG CONN, 30A 3PH 480V, L12-30R,B/W. FREE 2 YEAR RADWELL WARRANTY
LKG CONN, CM, 20A 125V, L5-20R, YL. FREE 2 YEAR RADWELL WARRANTY
LKG FLG-INLT, 30A 3PH 250V, L11-30P,WH. FREE 2 YEAR RADWELL WARRANTY
LKG FLG-RCPT, 20A 120/208V, L21-20R,WH. FREE 2 YEAR RADWELL WARRANTY
LKG FLG-RCPT, 20A 125V, L5-20R, WH. FREE 2 YEAR RADWELL WARRANTY
LKG FLG-RCPT, 20A 3PH 480V, L16-20R,WH. FREE 2 YEAR RADWELL WARRANTY
LKG RCPT, 20A 120/208V, L18-20R,BK. FREE 2 YEAR RADWELL WARRANTY
LOCKING CONNECTOR, MIDGET, 15 AMP, 125V, ML-1R, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING DEVICE, FLANGED RECEPTACLE, INDUSTRIAL, 20 AMP, 3 PHASE, 277/280 VOLTS, 4 POLE, 4 WIRE NON-GROUNDING, SCREW TERMINAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING DEVICE, FLANGED-INLET, 30 AMP, 250V, L6-30P, WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING DEVICE, FLUSH PLUG RECEPTACLE, INDUSTRIAL, 20A, 3-PHASE, 250VAC, 3-POLE, 3-WIRE, NON-GROUNDING, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
LOCKING DEVICE, INDUSTRIAL, DELTA, NEMA L11-20P, MALE PLUG, 20 AMP, 3- PHASE, 3-POLE, 3-WIRE, 250 VAC, NON-GROUNDING, SCREW TERMINAL, BLACK / WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING DEVICE, INDUSTRIAL, DELTA, NEMA L11-20R, FEMALE CONNECTOR BODY, 20 AMP, 3-PHASE, 3 POLE, 3 WIRE, 250 VAC, NON-GROUNDING, SCREW TERMINAL, BLACK / WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING PLUG, 20 AMP, 125 VAC, 1 PHASE, 2 POLE, 3 WIRE, SCREW TERMINAL, NEMA CONFIGURATION L5-20, NYLON HOUSING, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING PLUG, 20A, 3PH, 480V, L12-20P, WHITE. FREE 2 YEAR RADWELL WARRANTY
LOCKING PLUG, 4-WIRE, 20A, 3 POLE, 120/208V. FREE 2 YEAR RADWELL WARRANTY
LOCKING RECEPTACLE L7-20R 20A 2POLE 277V. FREE 2 YEAR RADWELL WARRANTY
LOCKING RECEPTACLE, BACK WIRED, 20 AMP, 250V, 2 POLE, 3 WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY
LOCKING RECEPTACLE, FLUSH NYLON, SINGLE GANG, 20 A, 125/250 VAC, 3-POLE, 4-WIRE GROUNDING, SCREW TERMINAL, NEMA CONFIGURATION L14-20R, NYLON MOLDED HOUSING, BLACK. FREE 2 YEAR RADWELL WARRANTY
LOCKING RECEPTACLE, ISOLATED GROUND, 30AMP, 3POLE, 4WIRE, 250V, L15-30R, ORANGE NYLON. FREE 2 YEAR RADWELL WARRANTY
LOCKTITE COPPER CONE SCREW LUG FOR CONDUCTOR RANGE 2-4/0. FREE 2 YEAR RADWELL WARRANTY
M12 FEMALE 0° SHIELDED V4A, PVC 5X0.34 SHIELDED GRAY, UL,CSA 6M. FREE 2 YEAR RADWELL WARRANTY
M12 FEMALE 0° WITH CABLE F+B PRO, TPE-S 3X0.34 BLUE UL ROBOT+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY
M12 FEMALE 0° WITH CABLE F+B PRO, TPE-S 3X0.34 BLUE UL ROBOT+DRAG CHAIN 15M. FREE 2 YEAR RADWELL WARRANTY
M12 FEMALE 0° WITH CABLE F+B, PVC 4X0.34 GRAY UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY
M12 MALE 0° / M12 FEMALE 0° LITE, PVC 4X0.34 GRAY UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY
M12 MALE 0° L-COD. FIELD- WIREABLE (IDC), 5-POL. 0,75...1.5MM². FREE 2 YEAR RADWELL WARRANTY
M12 MALE 0° WIREABLE SCEW TRERM. F&B PRO, 4-POL. MAX.1.0MM² 3.5-6MM. FREE 2 YEAR RADWELL WARRANTY
M12 POWER CABLE, L. MALE 0 / FEMALE 0, PUR 5X1.5 BK UL/CSA+DRAG CHAIN, 5 METER. FREE 2 YEAR RADWELL WARRANTY
M12 POWER FEMALE RECEPTACLE L-COD. FRONT MOUNT V2A, WIRES PUR 5X1.5 1M. FREE 2 YEAR RADWELL WARRANTY
M12 POWER L-COD. 5POL. MALE 90° / FEMALE 90°, PUR 5X1.5 BLACK UL/CSA+DRAG CHAIN 5M. FREE 2 YEAR RADWELL WARRANTY
M12 POWER L-CODED FEMALE 0° / 7/8" MALE 0°, PUR 5X1.5 BLACK UL/CSA+DRAG CHAIN 0.5M. FREE 2 YEAR RADWELL WARRANTY
M12 POWER MALE RECEPTACLE L-COD. FRONT MOUNT V2A, WIRES PUR 5X1.5 1M. FREE 2 YEAR RADWELL WARRANTY
M12-STEEL FEMALE 0° WITH CABLE, PVC 4X0.34 GRAY UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY
M12-STEEL MALE 0° / M12-STEEL FEMALE 0°, PVC 4X0.34 GRAY UL/CSA 3.5M. FREE 2 YEAR RADWELL WARRANTY
M23 SIGNAL CONNECTOR INSERT 16-POLE. FREE 2 YEAR RADWELL WARRANTY
M8 FEMALE 0° / RJ45 MALE 0° SHIELDED EC, PUR 1X4XAWG26 SHIELDED GREEN UL/CSA+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY
M8 FEMALE, 0, WITH CABLE LITE, PVC, 4X0.25 BK UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M12 FEMALE 90°, PUR 3X0.25 GRAY UL/CSA+DRAG CHAIN 0.6M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M12 FEMALE 90°, PUR 3X0.25 GRAY, 1M, POSSIBLE REPLACEMENT # 7000-88261-2300100. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 GRAY UL/CSA 0.3M, POSSIBLE REPLACEMENT # 7000-88001-2300030. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 GRAY UL/CSA+DRAG CHAIN 2M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 GY UL/CSA+DRAG CHAIN 5M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 YELLOW UL/CSA 1.5M, POSSIBLE REPLACEMENT # 7000-88001-0300150. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 YELLOW UL/CSA+DRAG CHAIN 0.6M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 YELLOW UL/CSA+DRAG CHAIN 1.5M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 0°, PUR 4X0.25 GRAY UL/CSA 1M, POSSIBLE REPLACEMENT # 7000-88011-2310100. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 90° LED, PUR 3X0.25 BLACK UL/CSA+ROBOT+DRAG CHAIN 1M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 90° LED, PVC 3X0.25 BLACK UL/CSA 3M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 90°, PUR 3X0.25 BLACK UL/CSA+ROBOT+DRAG CHAIN 1.5M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 90°, PUR 3X0.25 BLACK UL/CSA+ROBOT+DRAG CHAIN 1M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 90°, PUR 3X0.25 BLACK UL/CSA+ROBOT+DRAG CHAIN 2M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 FEMALE 90°, PVC 4X0.25 YELLOW UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 MALE 0°, SHIELDED, EC, PUR 1X4XAWG26 SHIELDED GREEN UL/CSA+DRAG CHAIN 0.15M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / M8 MALE 0°, SHIELDED, EC, PUR 1X4XAWG26 SHIELDED GREEN UL/CSA+DRAG CHAIN 0.5M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 0° / RJ45 MALE 0° SHIELDED EC, PUR 1X4XAWG26 SHIELDED GREEN UL/CSA+DRAG CHAIN 2M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 90° / M8 FEMALE 0°, PUR 3X0.25 BLACK UL/CSA+DRAG CHAIN 3M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 90° / M8 FEMALE 0°, PUR 4X0.25 BLACK UL/CSA+DRAG CHAIN 0.6M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 90° / M8 FEMALE 90°, PUR 4X0.25 BLACK UL/CSA+DRAG CHAIN 0.15M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE 90° / M8 FEMALE 90°, PVC 4X0.25 BLACK UL/CSA 0.3M. FREE 2 YEAR RADWELL WARRANTY
M8 MALE Y-DISTRIBUTOR / M8 FEMALE 0°, PUR 3X0.25 BK UL/CSA+DRAG CHAIN 0,6M. FREE 2 YEAR RADWELL WARRANTY
MALE HEADER, 4 POSITION, 3.81 MM, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
MALE INSERT BAS STS 10 2,5 50 AU. FREE 2 YEAR RADWELL WARRANTY
MALE INSERT, SERIES BA, 35 AMP, 6 POLE, 600-690 V, SCREW TERMINAL, W/ WIRE PROTECTION, 0.5-6 MM² (20-10 AWG). FREE 2 YEAR RADWELL WARRANTY
MALE RECEPTACLE, 5 POLES, 12 AMP, 63 VDC, 1.5 KV, L-CODED, SCREW THREAD, FRONT MOUNTING, 1 METER, -40 TO +90 DEGREES C, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY
MALE, INSERT, BAS, STS 3 2, 5 64. FREE 2 YEAR RADWELL WARRANTY
METAL CABLE GLAND - 5 BAR, FOR 14.00-21.00MM CABLE, M32X1.5 THREAD. FREE 2 YEAR RADWELL WARRANTY
MICROWAVE DATA SYS Components 73-2434A02
MODULAR JACK CAT3 HORIZONTAL PCB III 8POS 1PORT. FREE 2 YEAR RADWELL WARRANTY
MOSA VALVE PLUG, 8 MM, 3 AMP MAX, 24 V AC/DC, FIELD-WIREABLE (IDC), POSSIBLE REPLACEMENT # 7000-30105-0000000. FREE 2 YEAR RADWELL WARRANTY
MSUD DOUBLE VALVE PLUG FORM A 18MM, PVC 4X0.75 GRAY, 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD DOUBLE VALVE, PLUG FORM A,18MM, PUR 4X0.75 ,YELLOW, 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PUR 3X0.75 BLACK 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PUR 3X0.75 BLACK UL/CSA, DRAG CH 20M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PUR 3X0.75 GRAY, 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PUR 3X0.75 GRAY, 5M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PVC 3X0.75 BLACK 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PVC 3X0.75 GRAY, 1.5M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PVC 3X0.75 GRAY, 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PVC 3X0.75 GRAY, 5M. FREE 2 YEAR RADWELL WARRANTY
MSUD FORM C 8MM, PVC 3X0.75 YELLOW, 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD VALVE PLUG FORM CI 9.4 MM, PUR 3X0.75 BLACK 1.5M. FREE 2 YEAR RADWELL WARRANTY
MSUD VALVE PLUG FORM CI 9.4 MM, PUR 3X0.75 YELLOW, UL/CSA, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY
MSUD VALVE PLUG FORM CI 9.4 MM, PVC 3X0.75 BLACK 3M. FREE 2 YEAR RADWELL WARRANTY
MSUD VALVE PLUG FORM CI 9.4 MM, PVC 3X0.75 BLACK 5M. FREE 2 YEAR RADWELL WARRANTY
MULBERRY , RECEPTACLE COVER, SINGLE, WEATHERPROOF, W/GASKET. FREE 2 YEAR RADWELL WARRANTY
MURR ELEKTRONIK Components 7231-13501-9710050
MURR ELEKTRONIK Components 7231-13541-9710100
MURR ELEKTRONIK Components 7231-13561-9720100
MURR ELEKTRONIK Components 7231-17181-9730050
MURR ELEKTRONIK Electrical Products 7000-58021-2170300
MURR ELEKTRONIK Electrical Products 7000-78081-0000000
MURR ELEKTRONIK Electrical Products 7000-87061-6110030
MURR ELEKTRONIK Electrical Products 7000-88001-2200300
MURR ELEKTRONIK Electrical Products 7000-88001-2300500
MURR ELEKTRONIK Electrical Products 7000-88091-6110030
MURR ELEKTRONIK Electrical Products 7000-88621-0000000
MURR ELEKTRONIK Electrical Products 7000-99601-0000000
NORDSON Components 7021499
PART DISCONTINUED, REPLACEMENT PART 7000-88261-2300030, M8 MALE 0° / M12 FEMALE 90°, PUR 3X0.25 GRAY, 0.3M. FREE 2 YEAR RADWELL WARRANTY
PASS & SEYMOUR Electrical Products 7411SS
PC EDGE CONNECTOR, 40 POS, RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
PCB INTERCONNECT, 1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP SERIES, 5MM PIN SPACING, 12-POLE, 100% AGAINST MISMATING, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
PLUG 20AMP 120/208V 4POLE 4WIRE LOCKING. FREE 2 YEAR RADWELL WARRANTY
PLUG 20AMP 2POLE 250V 2WIRE L2-20P. FREE 2 YEAR RADWELL WARRANTY
PLUG 20AMP 2POLE 250V 3WIRE NYLON. FREE 2 YEAR RADWELL WARRANTY
PLUG CORD CONNECTOR 20AMP 125/250V 3POLE 4WIRE. FREE 2 YEAR RADWELL WARRANTY
PLUG LOCKING 20AMP 2POLE 250V 3WIRE NEMA L6-20P. FREE 2 YEAR RADWELL WARRANTY
PLUG, 60 AMPS, 3 POLE 4 WIRE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
PLUG, STANDARD LOCKING, NON-GROUNDING, EXTRA HEAVY DUTY, 277/480Y VAC, 30 A, 4 POLES, 4 WIRES, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
PLUG, TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12 AWG. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 5 MM, 4 POSITIONS, 16 AMP, 24 AWG, 12 AWG, 2.5 MM, CLAMP, GREY. FREE 2 YEAR RADWELL WARRANTY
POST BINDING STD NYLON-INS RED. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY, RCPT, 15A, 125VAC, SCREW; PRODUCT RANGE:740W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:125VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY, RCPT, 15A, 250VAC, QC; PRODUCT RANGE:716W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY, RCPT, 20A, 125/250VAC, QC; PRODUCT RANGE:744W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY, RCPT, 20A, 250VAC, QC; PRODUCT RANGE:745W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PROCON, A16+G, MALE INSERT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PROCON, B10, BASE, SURFACE MOUNT LP W/SL, 2 X M20. FREE 2 YEAR RADWELL WARRANTY
PROCON, B24, BASE, PANEL MOUNT W/SL. FREE 2 YEAR RADWELL WARRANTY
PROCON, B32+G, FEMALE INSERT (17-32), SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PROCON, B48, BASE WITH PLASTIC COVER, PANEL MOUNT W/SL. FREE 2 YEAR RADWELL WARRANTY
PROCON, B6, BASE WITH PLASTIC COVER, PANEL MOUNT W/SL. FREE 2 YEAR RADWELL WARRANTY
PROCON, B6, BASE, PANEL MOUNT W/SL. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS CONNECTOR 90 EASYCONNECT, FOR SOLID AND FLEXIBLE CABLES, WITHOUT PROG. DEVICE CONNECTOR, TRANSMISSION RATE: 12 MBPS, VOLTAGE SUPPLY: +4.75 - +5.25 V DC, CURRENT DRAW: 12.5 MA. FREE 2...
PROFIBUS CONNECTOR 90° EASYCONNECT®, FOR SOLID/FLEXIBLE CABLES, WITH PROG. DEVICE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS CONNECTOR, 90 CABLE OUTLET, 3 STATUS LEDS, METALIZED HOUSING, INTEGRATED SWITCHABLE TERMINATING RESISTOR, VISUAL CONNECTION CONTROL, -25 C TO +85 C. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS CONNECTOR, WITH DIAGNOSTIC LEDS, EASYCONNECT TECHNOLOGY, 90 DEGREE CABLE OUTLET, 3 STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
PROFINET CONNECTOR, RJ45, EASYCONNECT®, 180°, INCL. INSTALLATION INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY
PT06E14-18S(SR) ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
QUICK-DISCONNECT PLUG, ONE WAY SHUT-OFF, 3 SERIES, 1/4 IN PLUGS, 3/8 IN INSIDE DIAMETER, 300 PSI RATED, PUSH ON HOSE STEM, STEEL. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 20AMP 125V L5-20 FEMALE PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 20AMP 125VAC L5-20 ORANGE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 30AMP 120/208V 3POLE 4WIRE LOCKING. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 30AMP 250V 2P 3WIRE MALE LOCKING BASE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 60 AMP DECONTACTOR. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE BOX, 60AMP, 3POLE, 4WIRE, 250V/600VAC, ANGLE TYPE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE COVER 3HOLE 1/2IN WHITE WEATHERPROOF. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE F 3POLE 24 22AWG. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE LOCKING 20AMP 347/600V L20-20R BK. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE LOCKING 20AMP 3P 4W 125/250V OLD STYLE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE SINGLE GANG HORIZONTAL WHITE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE WITH FLAP CAP, ANGLE ADAPTER, AND JUNCTION BOX, 100AMP, 4 POLE 4 WIRE, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 20AMP, 125/250V, 3POLE, 3WIRE, LOCKING. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 30 AMP, 125/250 VAC, 2 POLE, 3WIRE, TWIST TO LOCK. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, HEAVY DUTY, SINGLE LOCKING BLADE, 20 AMP, 250 VAC, 1 PHASE, 2 POLE, 3 WIRE, NEMA L6-20, 14-8 AWG, NYLON MOLDED HOUSING, BLACK. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, LOCKING FLANGE,20AMP, 125/250V, L14-20R, WHITE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, LOCKING, FLUSH MOUNTING, 20AMP, 125/250V, 3 POLE, 3WIRE, NON-GROUNDING, BLACK, STRAP MATERIAL: NICKEL-PLATED BRASS, TERMINATION: BACK AND SIDE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, MICRO-CHANGE, 3 PIN, MALE ,1/2IN NPT,3-WIRE (1200740106). FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, SPEC-MASTER SERIES, 20 AMP 250V, 2 POLE, 3 WIRE GROUNDING, BACK WIRED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, TURNLOK, 3P, 3W, 20A, 125/250V. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, TWIST LOCK, 20AMP, 4POLE, 4WIRE, 120/208V, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
RECEPTICLE COVER 4-11/16" SQUARE TILE 2" RAISE. FREE 2 YEAR RADWELL WARRANTY
RECTANGULAR INSERT, PLUG, 16 WAY, SCREW, SERIES:REVOS BASIC, GENDER:PLUG; NO. OF CONTACTS:16; NO. OF ROWS:2, CONTACT GENDER:SOCKET, CONNECTOR SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RECTANGULAR INSERT, RECEPTACLE, 6+PE POSITION, SCREW; PRODUCT RANGE:REVOS POWER SERIES; NO. OF CONTACTS:7CONTACTS; RECTANGULAR SHELL SIZE:6B; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:SCREW SOCKET; CURRENT RATING:35A ROHS COMPLIANT: YES. FREE 2 YEAR...
RECTANGULAR INSERT, REVOS SERIES, PLUG, 6 POLE + GROUND, 2 ROWS, 400 V, 35 AMP, PIN INSERT, SCREW CONNECTION, SILVER-PLATED COPPER ALLOY CONTACT. FREE 2 YEAR RADWELL WARRANTY
RETAINER FOR ELECTRICAL CONNECTOR. 2SCREWS/4WASHERS. FREE 2 YEAR RADWELL WARRANTY
REVOS PLUG INSERT, 16 POLE + EARTH, SPRING CLAMP, 500V, 16A, VOLUME (CM3). FREE 2 YEAR RADWELL WARRANTY
RJ45 ETHERNET 0° 4POL,SHIELDED. FREE 2 YEAR RADWELL WARRANTY
RJ45 MALE 0° / RJ45 MALE 0° CABINET-LINE, GIGABIT, FRNC/LS0H 4X2XAWG26 SHIELDED GRAY 0.6M. FREE 2 YEAR RADWELL WARRANTY
RJ45 MALE 0° / RJ45 MALE 0° CABINET-LINE, GIGABIT, FRNC/LS0H 4X2XAWG26 SHIELDED GRAY 1M. FREE 2 YEAR RADWELL WARRANTY
RJ45 MALE 0° / RJ45 MALE 0° CABINET-LINE, GIGABIT, FRNC/LS0H 4X2XAWG26 SHIELDED GRAY 3M. FREE 2 YEAR RADWELL WARRANTY
RJ45 MALE 0° SHIELD WITH CABLE, ETHERNET, PUR 2X2XAWG22 SHIELDED GREEN UL, CSA 3M. FREE 2 YEAR RADWELL WARRANTY
RJ45 MALE 0°/RJ45 MALE 0° PROFESSIO.-LINE GIGABIT, PUR 4X2XAWG26 SHIELDED GREEN UL/CSA 0,15M. FREE 2 YEAR RADWELL WARRANTY
S-TITE CONNECTOR, 90 MALE, 1/2", W/MESH. FREE 2 YEAR RADWELL WARRANTY
S-TITE CONNECTOR, STRAIGHT MALE, 1 1/4" W/MESH. FREE 2 YEAR RADWELL WARRANTY
S-TITE CONNECTOR, STRAIGHT MALE, 1/2", W/MESH. FREE 2 YEAR RADWELL WARRANTY
S-TITE CONNECTOR, STRAIGHT MALE, 3/8"W/MESH. FREE 2 YEAR RADWELL WARRANTY
SCREW COVER ALUMINUM CONNECTOR, VOLTAGE 600V, AMPERAGE 60A, 3 POLES 4 WIRES. FREE 2 YEAR RADWELL WARRANTY
SCREW TERMINAL, 7/8" 5 POLE, FEMALE, 0, FIELD-WIREABLE SCREW, CLAMP SECTION, 10-12 MM. FREE 2 YEAR RADWELL WARRANTY
SENSOR PLUG, FIELD WIREABLE, 7/8'' MALE 0 FIELD-WIREABLE SCREW, 5-POLE, CLAMP SECTION, 6-8 MM. FREE 2 YEAR RADWELL WARRANTY
SERIES 713, M12 SENSOR / ACTUATOR CONNECTOR, SCREW CAP, ANGLED. FREE 2 YEAR RADWELL WARRANTY
SHIELD DIE CAST SHELL SIZE3. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONNECTOR INSERT, M23, 9 (8 + 1) POLE: 8X.04" (1 MM), 1X.08" (2 MM), MALE, INSERT CW, WITH SOLDER CONTACTS FOR USE WITH PINS, (S7001981103). FREE 2 YEAR RADWELL...
SINGLE GANG DUPLEX/COMBO DEVICE. FREE 2 YEAR RADWELL WARRANTY
SINGLE LOCKING BLADE RECEPTACLE, 20 AMP, 250 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA CONFIGURATION L15-20, NYLON MOLDED HOUSING, BLACK. FREE 2 YEAR RADWELL WARRANTY
SINGLE LOCKING BLADE RECEPTACLE, 30A, 480 VAC, 3-PHASE, 3-POLE, 4-WIRE, NEMA CONFIGURATION L16-30, NYLON MOLDED HOUSING, BLACK.. FREE 2 YEAR RADWELL WARRANTY
STACKING CONNECTOR, RECEPTACLE 64POS 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:64; GENDER:RECEPTACLE; CONTACT PLATING:GOLD; NO. OF ROWS:2; CONTACT TERMI. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE RECEPTACLE, SINGLE LOCKING, 20A, 250V, 2-POLE, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
STRAIN RELIEF, ALUMINUM, INSULATED CABLE, ACCESSORY TYPE: DUST-TIGHT STRAIN RELIEF GRIP, CONDUIT FITTING TYPE: GRIP - WIRE MESH, FOR USE WITH: INSULATED CABLE. FREE 2 YEAR RADWELL WARRANTY
SWIVEL CONNECTION ASSEMBLY, 1/4, THREAD: 3/8 NPS(F), TYPE E. FREE 2 YEAR RADWELL WARRANTY
T COUPLER, MALE CON. M8 /FEMALE CON. M8, PARALLEL CIRCUIT, PLASTIC HOUSING, 30 V AC/DC, 4 AMPS, 1.5 KV SURGE, IP 67. FREE 2 YEAR RADWELL WARRANTY
T-COUPLER M8-MALE 3P/2X M8-FEMALE 3P. FREE 2 YEAR RADWELL WARRANTY
T-COUPLER SLIMLINE, M8-MALE 4 POLE/ 2X M8-FEMALE 3P. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK DOUBLE DECK 36POS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 15A, 600V, BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, HOOD TOP, SIDE ENTRY, SIZE 10, M20 GLAND, VOLUME (CM3): 484.8. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLLUGGABLE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL END CRIMP-ON PIN BLUE 200/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL RING BLUE 16-14AWG 100/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL RING RED 22-18AWG 100/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL SPADE 4MM STUD 18-22AWG RED 200/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL SPADE 600V PRICE /EACH. FREE 2 YEAR RADWELL WARRANTY
TEST JACK, 10A, SOLDER TAB, RED; PRODUCT RANGE:72922 SERIES; GENDER:JACK; CONTACT TERMINATION TYPE:SOLDER; CURRENT RATING:10A; VOLTAGE RATING:600V; CO. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 2.5 MM, 12-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 2.5 MM, 5-POLE. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 2.5 MM, 6-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, PIN SPACING 3.5 MM, 6-POLE, BLACK. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, ANGLED, 100% PROTECTED AGAINST MISMATING, PIN SPACING 3.5 MM, 5-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 3.5 MM, 5-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 3.81 MM, 8-POLE. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 5 MM, 7-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, 10.5MM HOLE, M10, 50MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, 6.5MM HOLE, M6, 36MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, 8.5MM HOLE, M8, 51MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, M10, 10MM HOLE, 41MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, M10, 10MM HOLE, 46MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, M12, 12MM HOLE, 44MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, M12, 12MM HOLE, 48MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG, M14, 14MM HOLE, 63MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
TUBULAR CABLE LUG,NOMINAL CROSS-SECTION 35MM,CONN. BOLTS DIAMETER M8. FREE 2 YEAR RADWELL WARRANTY
TURNLOK CONNECTOR ARMORED, 2-WATT, 20-AMP, 250V. FREE 2 YEAR RADWELL WARRANTY
TYCO , AMP , 745173-4 , 7451734 , CABLE CLAMP KIT , SZ 3 , HOOD D-SUB 25P 2PC METAL. FREE 2 YEAR RADWELL WARRANTY
UMI, 2C-2S, SWITCH COVER, RECEPTACLE 2GANG SINGLE WEATHERPROOF. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL CONNECTOR, 160-320 V, 10 AMP, 3 POLE, 3 POINT CONNECTION, 1 LEVEL, CAGE CLAMP CONNECTION, 3.5 MM PIN SPACING, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG CABLE, MSUD SERIES, 24 VAC, 4 AMP, 3 WIRE TWISTED, GRAY. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG, MSUD, FORM CI, 9.4 MM, PVC 3X0.75, BLACK , 5M. FREE 2 YEAR RADWELL WARRANTY
WAGO Components 734-112
WALL PLATE, 2 GANG, SPECIAL PLATE, SATIN STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
WALL SOCKET FEM/ANGLE 16A-6H 3P+N+E 200-415VAC RED. FREE 2 YEAR RADWELL WARRANTY
WALTHER ELECTRIC Components 700110
WALTHER ELECTRIC Components 700210
WALTHER ELECTRIC Components 710-224
WALTHER ELECTRIC Components 710106HT
WALTHER ELECTRIC Components 710206HT
WALTHER ELECTRIC Components 714124
WALTHER ELECTRIC Components 720425
WALTHER ELECTRIC Electrical Products 710-621
WIELAND Components 70.310.1040.0
WIELAND Components 70.320.1628.0
WIELAND Electrical Products 70.300.1640.0
WIELAND Electrical Products 70.310.1640.0
WIRE GRIP, STRAIN RELIEF, 0.73 INCH CABLE DIAMETER, IMPERIAL THREAD SIZE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, CONNECTOR SYSTEMS BOARD-TO-BOARD, PITCH SPACING 2.54MM, NO. OF ROWS 2ROWS, TOTAL 12 CONTACTS, CONTACT TERMINATION TYPE THROUGH HOLE, PRODUCT RANGE FCI DUBOX 71991 SERIES,...

<< Prev Next >>