NPN silicon bipolar transistors for audio frequency input stages and driver applications in SOT23 package, with a 45 V collector-emitter voltage rating, 100 mA continuous collector current, and 330 mW total power dissipation at 71 °C junction temperature. The BCX70H variant has a DC current gain (hFE) range of 200 to 310 at 2 mA collector current and 5 V collector-emitter voltage, with a transition frequency of 250 MHz. The device is RoHS compliant and qualified to AEC-Q101 standards.
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 70H E6433 |
| Product Name | Bipolar Transistors - BJT |