Infineon Technologies AG Bipolar Transistors - Pre-Biased BCR 523U E6327

Description
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
Description
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

The BCR523U is a dual NPN silicon digital transistor in an SC74 package, integrating two internally isolated transistors with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) for switching and driver applications. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at T_S ≤ 115 °C. The junction temperature rating is 150 °C, and the device is RoHS compliant and qualified to AEC-Q101. The SC74 package measures 6.1 mm × 3.15 mm with a pin count of 6.

Datasheet Summary
Powered by GS/AI

The BCR523U is a dual NPN silicon digital transistor in an SC74 package, integrating two internally isolated transistors with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) for switching and driver applications. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at T_S ≤ 115 °C. The junction temperature rating is 150 °C, and the device is RoHS compliant and qualified to AEC-Q101. The SC74 package measures 6.1 mm × 3.15 mm with a pin count of 6.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
BCR 523U E6327
Bipolar Transistors - Pre-Biased BCR 523U E6327
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR

Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCR 523U E6327
Product Name Bipolar Transistors - Pre-Biased
Unlock Full Specs
to access all available technical data