Infineon Technologies AG Automotive 60V 0.5A 1000mW Bipolar Transistor BCV49 E6327

Description
Trans Darlington NPN 60V 0.5A 1000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCV49 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Darlington NPN 60V 0.5A 1000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCV49 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 0.5A 1000mW Bipolar Transistor
276-BCV49 E6327
Automotive 60V 0.5A 1000mW Bipolar Transistor 276-BCV49 E6327
Trans Darlington NPN 60V 0.5A 1000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCV49 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49 E6327 can be used for catalog matching and distributor lookup.

Trans Darlington NPN 60V 0.5A 1000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCV49 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.5A, 1000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCV49 E6327 - 094647-BCV49 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV49 E6327
094647-BCV49 E6327
TRANSISTORS - Transistors (BJT) - Single - BCV49 E6327 094647-BCV49 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 094647-BCV49 E6327 Family Name: BCV49 Alternative Parts (Cross-Reference): BCV49,135; BCV49,115; BCV49; BCV49TC; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 094647-BCV49 E6327
Family Name: BCV49
Alternative Parts (Cross-Reference): BCV49,135; BCV49,115; BCV49; BCV49TC;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 276-BCV49 E6327 094647-BCV49 E6327
Product Name Automotive 60V 0.5A 1000mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCV49 E6327
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Polarity NPN
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistor Arrays - 448-BC847SH6727XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
4 suppliers
Bipolar Transistors - 154908 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details