Infineon Technologies AG Single Bipolar Transistors BCV47E6433HTMA1

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 360mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 360mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 448-BCV47E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BCV47E6433HTMA1TR-ND
Single Bipolar Transistors 448-BCV47E6433HTMA1TR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 360mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 360mW Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
60V 0.5A SOT23 Bipolar Transistor
276-BCV47E6433HTMA1
60V 0.5A SOT23 Bipolar Transistor 276-BCV47E6433HTMA1
TRANS NPN DARL 60V 0.5A SOT23 Product overview: BCV47E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47E6433HTMA1 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 60V 0.5A SOT23 Product overview: BCV47E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV47E6433HTMA1 - 846376-BCV47E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV47E6433HTMA1
846376-BCV47E6433HTMA1
TRANSISTORS - Transistors (BJT) - Single - BCV47E6433HTMA1 846376-BCV47E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 846376-BCV47E6433HTM A1 Features: Bipolar (BJT) Transistor 60 V 500 mA 360 mW Package: Reel - TR Part Status: Not For New Designs Family Name: BCV47 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCV 47 E6433-ND, BCV 47 E6433, BCV47E6433XT, BCV47E6433HTMA1TR, SP000010864

Manufacturer: Infineon Technologies
Win Source Part Number: 846376-BCV47E6433HTMA1
Features: Bipolar (BJT) Transistor 60 V 500 mA 360 mW
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BCV47
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCV 47 E6433-ND, BCV 47 E6433, BCV47E6433XT, BCV47E6433HTMA1TR, SP000010864

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
BCV47E6433HTMA1
Darlington Transistors BCV47E6433HTMA1
Darlington Transistors NPN Silicn Darlingtn TRANSISTOR

Darlington Transistors NPN Silicn Darlingtn TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV47E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV47E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV47E6433HTMA1
TRANS NPN DARL 60V 0.5A SOT23

TRANS NPN DARL 60V 0.5A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number 448-BCV47E6433HTMA1TR-ND 276-BCV47E6433HTMA1 846376-BCV47E6433HTMA1 BCV47E6433HTMA1 BCV47E6433HTMA1
Product Name Single Bipolar Transistors 60V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCV47E6433HTMA1 Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data