Infineon Technologies AG Discrete Semiconductor Products BF2000W

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234837-BF2000W Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: BF2000W Introduction Date: August 14, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234837-BF2000W Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: BF2000W Introduction Date: August 14, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234837-BF2000W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234837-BF2000W
Discrete Semiconductor Products 234837-BF2000W
Manufacturer: Infineon Technologies Win Source Part Number: 234837-BF2000W Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: BF2000W Introduction Date: August 14, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234837-BF2000W
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: BF2000W
Introduction Date: August 14, 1998
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
12V 0.03A MOSFET Transistor
283-BF2000W
12V 0.03A MOSFET Transistor 283-BF2000W
Trans MOSFET N-CH Si 12V 0.03A Product overview: BF2000W from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.03A, MOSFET Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF2000W can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 12V 0.03A Product overview: BF2000W from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.03A, MOSFET Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF2000W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 234837-BF2000W 283-BF2000W
Product Name Discrete Semiconductor Products 12V 0.03A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers