Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 569 E6327 BCR 569 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022736-BCR 569 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, LED Lighting
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022736-BCR 569 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 569 E6327 - 1022736-BCR 569 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 569 E6327
1022736-BCR 569 E6327
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 569 E6327 1022736-BCR 569 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022736-BCR 569 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, LED Lighting

Manufacturer: Infineon Technologies
Win Source Part Number: 1022736-BCR 569 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, LED Lighting

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - BCR569E6327-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR569E6327-ND
Single, Pre-Biased Bipolar Transistors BCR569E6327-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 1022736-BCR 569 E6327 BCR569E6327-ND
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 569 E6327 Single, Pre-Biased Bipolar Transistors
Polarity PNP; PNP - Pre-Biased PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TO-252 (DPAK); TO-252
View Details
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers