Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BCR35PN-E6433 BCR35PN-E6433

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048899-BCR35PN-E643 3 Packaging: Tape and Reel Current Rating: 100 mA Mounting: SMD (SMT) Polarity: NPN, PNP Number of Pins: 6 Categories: RF Transistors(BJT) Case / Package: SOT-363-6 Alternative Parts (Cross-Reference): BCR35PN-E6433BCR 35PN E6433; BCR35PN E6433; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 50 V Element Configuration: Dual Max Power Dissipation: 250 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 50 V hFE Min: 70 Max Collector Current: 100 mA Transition Frequency: 150 MHz
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048899-BCR35PN-E643 3 Packaging: Tape and Reel Current Rating: 100 mA Mounting: SMD (SMT) Polarity: NPN, PNP Number of Pins: 6 Categories: RF Transistors(BJT) Case / Package: SOT-363-6 Alternative Parts (Cross-Reference): BCR35PN-E6433BCR 35PN E6433; BCR35PN E6433; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 50 V Element Configuration: Dual Max Power Dissipation: 250 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 50 V hFE Min: 70 Max Collector Current: 100 mA Transition Frequency: 150 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BCR35PN-E6433 - 1048899-BCR35PN-E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCR35PN-E6433
1048899-BCR35PN-E6433
TRANSISTORS - RF Transistors (BJT) - BCR35PN-E6433 1048899-BCR35PN-E6433
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048899-BCR35PN-E643 3 Packaging: Tape and Reel Current Rating: 100 mA Mounting: SMD (SMT) Polarity: NPN, PNP Number of Pins: 6 Categories: RF Transistors(BJT) Case / Package: SOT-363-6 Alternative Parts (Cross-Reference): BCR35PN-E6433BCR 35PN E6433; BCR35PN E6433; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 50 V Element Configuration: Dual Max Power Dissipation: 250 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 50 V hFE Min: 70 Max Collector Current: 100 mA Transition Frequency: 150 MHz

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048899-BCR35PN-E6433
Packaging: Tape and Reel
Current Rating: 100 mA
Mounting: SMD (SMT)
Polarity: NPN, PNP
Number of Pins: 6
Categories: RF Transistors(BJT)
Case / Package: SOT-363-6
Alternative Parts (Cross-Reference): BCR35PN-E6433BCR 35PN E6433; BCR35PN E6433;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 50 V
Element Configuration: Dual
Max Power Dissipation: 250 mW
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 50 V
hFE Min: 70
Max Collector Current: 100 mA
Transition Frequency: 150 MHz

Buy Now
Singapore, Singapore
Bipolar Transistor
283-BCR35PN-E6433
Bipolar Transistor 283-BCR35PN-E6433
Trans Npn/pnp Prebias SOT363 Product overview: BCR35PN-E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCR35PN-E6433 can be used for catalog matching and distributor lookup.

Trans Npn/pnp Prebias SOT363 Product overview: BCR35PN-E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCR35PN-E6433 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1048899-BCR35PN-E6433 283-BCR35PN-E6433
Product Name TRANSISTORS - RF Transistors (BJT) - BCR35PN-E6433 Bipolar Transistor
Polarity NPN; PNP; NPN, PNP NPN; PNP
Package Type SOT3; SOT-363-6 Tape and Reel
Packing Method Tape and Reel
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data