Infineon Technologies AG 30V 0.1A Bipolar Transistor BCV62CE6327HTSA1

Description
TRANS 2PNP 30V 0.1A SOT143 Product overview: BCV62CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV62CE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 30V 0.1A SOT143 Product overview: BCV62CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV62CE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A Bipolar Transistor
277-BCV62CE6327HTSA1
30V 0.1A Bipolar Transistor 277-BCV62CE6327HTSA1
TRANS 2PNP 30V 0.1A SOT143 Product overview: BCV62CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV62CE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS 2PNP 30V 0.1A SOT143 Product overview: BCV62CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV62CE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BCV62CE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BCV62CE6327HTSA1CT-ND
Bipolar Transistor Arrays BCV62CE6327HTSA1CT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 100mA 250MHz 300mW Surface Mount PG-SOT-143-3D

Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 100mA 250MHz 300mW Surface Mount PG-SOT-143-3D

Buy Now Datasheet
Bipolar Transistor Arrays - BCV62CE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BCV62CE6327HTSA1TR-ND
Bipolar Transistor Arrays BCV62CE6327HTSA1TR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 100mA 250MHz 300mW Surface Mount PG-SOT-143-3D

Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V 100mA 250MHz 300mW Surface Mount PG-SOT-143-3D

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BCV62CE6327HTSA1 - 123907-BCV62CE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCV62CE6327HTSA1
123907-BCV62CE6327HTSA1
TRANSISTORS - Transistors (BJT) - Arrays - BCV62CE6327HTSA1 123907-BCV62CE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 123907-BCV62CE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT143-4 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 123907-BCV62CE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT143-4
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans GP BJT PNP 30V 0.1A Automotive 4-Pin(3+Tab) SOT-143 T/R - 376-BCV62CE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 30V 0.1A Automotive 4-Pin(3+Tab) SOT-143 T/R
376-BCV62CE6327HTSA1
Trans GP BJT PNP 30V 0.1A Automotive 4-Pin(3+Tab) SOT-143 T/R 376-BCV62CE6327HTSA1
Trans GP BJT PNP 30V 0.1A Automotive 4-Pin(3+Tab) SOT-143 T/R

Trans GP BJT PNP 30V 0.1A Automotive 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site
Bipolar Transistor Arrays - BCV62CE6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BCV62CE6327HTSA1
Bipolar Transistor Arrays BCV62CE6327HTSA1
TRANS 2PNP 30V 0.1A SOT143

TRANS 2PNP 30V 0.1A SOT143

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV62CE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV62CE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV62CE6327HTSA1
TRANS 2PNP 30V 0.1A SOT143

TRANS 2PNP 30V 0.1A SOT143

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCV62CE6327HTSA1
Bipolar Transistors - BJT BCV62CE6327HTSA1
Bipolar Transistors - BJT PNP 30 V 100 mA

Bipolar Transistors - BJT PNP 30 V 100 mA

Buy Now Datasheet
Bipolar (Bjt) Array Transistor, Pnp, 30 V, 300 Mw, 100 Ma, 520, Sot-143 Rohs Compliant Infineon - 25M7681 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Pnp, 30 V, 300 Mw, 100 Ma, 520, Sot-143 Rohs Compliant Infineon
25M7681
Bipolar (Bjt) Array Transistor, Pnp, 30 V, 300 Mw, 100 Ma, 520, Sot-143 Rohs Compliant Infineon 25M7681
Bipolar (BJT) Array Transistor, PNP, 30 V, 300 mW, 100 mA, 520, SOT-143 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, PNP, 30 V, 300 mW, 100 mA, 520, SOT-143 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-BCV62CE6327HTSA1 BCV62CE6327HTSA1CT-ND 123907-BCV62CE6327HTSA1 376-BCV62CE6327HTSA1 BCV62CE6327HTSA1 BCV62CE6327HTSA1 BCV62CE6327HTSA1 25M7681
Product Name 30V 0.1A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BCV62CE6327HTSA1 Trans GP BJT PNP 30V 0.1A Automotive 4-Pin(3+Tab) SOT-143 T/R Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar (Bjt) Array Transistor, Pnp, 30 V, 300 Mw, 100 Ma, 520, Sot-143 Rohs Compliant Infineon
Polarity PNP PNP PNP; 2 PNP (Dual) PNP; PNP 2 PNP (Dual); PNP PNP
Package Type Tape & Reel (TR) TO-253-4, TO-253AA SOT3; PG-SOT143-4 SOT143; TO-253-4, TO-253AA SOT143; PG-SOT-143-3D TO-3; SOT143
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data