Win Source Part Number: 1048924-BCV61BE6327H
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Applications: Current Mirror
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Rated: 30V
Transistor Type: 2 NPN, Base Collector Junction
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: PG-SOT-143-3D
Alternative Parts (Cross-Reference): BFG520/XR,215BCV 61B; BCV 61B E6327; BCV61B; BCV61B E6327; BCV61BE6327; SP000010886;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCV 61B E6327DKR,BCV 61B E6327-ND,BCV61BE6327
Base Product Number: BCV61
Product Status: Not For New Designs
TRANSISTOR NPN DOUBLE SOT-143 Product overview: BCV61BE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61BE6327HTSA1
TRANSISTOR NPN DOUBLE SOT-143
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1048924-BCV61BE6327HTSA1 | 294-BCV61BE6327HTSA1 | BCV61BE6327HTSA1 |
| Product Name | Discrete Semiconductor Products - Transistors - Special Purpose | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | NPN | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT143; PG-SOT-143-3D |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |
| IC(max) | 100 milliamps |