Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 170MHz 360mW Surface Mount PG-SOT23
TRANS NPN DARL 60V 0.5A SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCV47E6393HTSA1-ND | BCV47E6393HTSA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |