Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BCW68FE6327HTSA1 BCW68FE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769812-BCW68FE6327HT SA1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 330mW Transistor Type: PNP Frequency - Transition: 200MHz Family Name: BCW68F Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT23-3 Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 20nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 1V Alternative Parts (Cross-Reference): BCW68F TR; BCW68F; BC807-40/E9; BC807-25/E8; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769812-BCW68FE6327HT SA1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 330mW Transistor Type: PNP Frequency - Transition: 200MHz Family Name: BCW68F Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT23-3 Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 20nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 1V Alternative Parts (Cross-Reference): BCW68F TR; BCW68F; BC807-40/E9; BC807-25/E8; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW68FE6327HTSA1 - 769812-BCW68FE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW68FE6327HTSA1
769812-BCW68FE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCW68FE6327HTSA1 769812-BCW68FE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 769812-BCW68FE6327HT SA1 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 330mW Transistor Type: PNP Frequency - Transition: 200MHz Family Name: BCW68F Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT23-3 Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 20nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 1V Alternative Parts (Cross-Reference): BCW68F TR; BCW68F; BC807-40/E9; BC807-25/E8; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769812-BCW68FE6327HTSA1
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 330mW
Transistor Type: PNP
Frequency - Transition: 200MHz
Family Name: BCW68F
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT23-3
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 20nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 1V
Alternative Parts (Cross-Reference): BCW68F TR; BCW68F; BC807-40/E9; BC807-25/E8;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 448-BCW68FE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BCW68FE6327HTSA1TR-ND
Single Bipolar Transistors 448-BCW68FE6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 45V 800mA 200MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW68FE6327HTSA1
Bipolar Transistors - BJT BCW68FE6327HTSA1
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR

Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW68FE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW68FE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW68FE6327HTSA1
TRANS PNP 45V 0.8A SOT23

TRANS PNP 45V 0.8A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 769812-BCW68FE6327HTSA1 448-BCW68FE6327HTSA1TR-ND BCW68FE6327HTSA1 BCW68FE6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW68FE6327HTSA1 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 2.00E-5 milliamps 800 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistor - BC807-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR166E6433HTMA1 - 1022699-BCR166E6433HTMA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
5 suppliers