BCR22PN is a dual NPN/PNP silicon digital transistor array in a SOT-363 package, designed for switching, inverter, interface, and driver circuits. Each transistor includes an integrated 22 kΩ bias resistor. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 250 mW at T_S = 115 °C. It operates with a junction temperature up to 150 °C and meets AEC-Q101 qualification. The package is Pb-free and RoHS compliant.
NPN/PNP Silicon Digital Transistor Array
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR22PN |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR22PN |
| Polarity | NPN/PNP (Dual); NPN; PNP |
| Package Type | SOT363 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |