BCX70J is an NPN silicon bipolar transistor for AF input stages and driver applications, housed in a SOT23 package. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a total power dissipation of 330 mW at a case temperature below 71 °C. The transistor meets AEC-Q101 qualification and is RoHS compliant. Its DC current gain (hFE) ranges from 300 to 460 at IC = 2 mA and VCE = 5 V, with a transition frequency of 250 MHz and low noise figure up to 2 dB at 200 µA collector current. Collector-emitter saturation voltage is specified as 0.55 V max at IC = 50 mA and IB = 1.25 mA. Complementary PNP types are BCW61 and BCX71.
NPN Silicon AF Transistors
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX70J |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BCX70J |
| Polarity | NPN (Single); NPN |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 100 milliamps |