Bipolar (BJT) Transistor PNP 32V 800mA 200MHz 330mW Surface Mount PG-SOT23
TRANS PNP 32V 0.8A SOT23 Product overview: BCW67CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW67CE6327HTSA1
Manufacturer: Infineon Technologies
Win Source Part Number: 1325032-BCW67CE6327H
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 200MHz
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCW 67C E6327,SP000015037,BC
Base Product Number: BCW67
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
TRANS PNP 32V 0.8A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW67CE6327HTSA1TR-ND | 276-BCW67CE6327HTSA1 | 1325032-BCW67CE6327HTSA1 | BCW67CE6327HTSA1 |
| Product Name | Single Bipolar Transistors | 32V 0.8A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | |
| VCEO | 32 volts | 32 volts |