Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BCX53H6327XTSA1 BCX53H6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022804-BCX53H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCX53; BSR33; BSR32; BCX53H6327XTSA1; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022804-BCX53H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCX53; BSR33; BSR32; BCX53H6327XTSA1; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCX53H6327XTSA1 - 1022804-BCX53H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX53H6327XTSA1
1022804-BCX53H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BCX53H6327XTSA1 1022804-BCX53H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022804-BCX53H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCX53; BSR33; BSR32; BCX53H6327XTSA1; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022804-BCX53H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): BCX53; BSR33; BSR32; BCX53H6327XTSA1;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX53H6327XTSA1
80V 1A SOT89 Bipolar Transistor 276-BCX53H6327XTSA1
TRANS PNP 80V 1A SOT89 Product overview: BCX53H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT89 Product overview: BCX53H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCX53H6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53H6327XTSA1-ND
Single Bipolar Transistors BCX53H6327XTSA1-ND
Bipolar (BJT) Transistor PNP 80V 1A 125MHz 2W Surface Mount PG-SOT89

Bipolar (BJT) Transistor PNP 80V 1A 125MHz 2W Surface Mount PG-SOT89

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX53H6327XTSA1
Bipolar Transistors - BJT BCX53H6327XTSA1
Bipolar Transistors - BJT AF TRANSISTORS

Bipolar Transistors - BJT AF TRANSISTORS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX53H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX53H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX53H6327XTSA1
TRANS PNP 80V 1A SOT89

TRANS PNP 80V 1A SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022804-BCX53H6327XTSA1 276-BCX53H6327XTSA1 BCX53H6327XTSA1-ND BCX53H6327XTSA1 BCX53H6327XTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BCX53H6327XTSA1 80V 1A SOT89 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; PG-SOT89 Tape & Reel (TR) TO-243AA AEC-Q101
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 40 dB
Unlock Full Specs
to access all available technical data