NPN silicon bipolar transistor for general audio frequency applications in SOT23 package, with a 45 V collector-emitter voltage rating, 800 mA continuous collector current, and 500 mW total power dissipation. It has a DC current gain (hFE) range of 180 to 630 at 100 mA collector current, a collector-emitter saturation voltage of up to 0.45 V at 500 mA collector current, and a transition frequency of 170 MHz. The device is RoHS compliant and qualified to AEC-Q101 standards.
Bipolar Transistors - BJT NPN 45.0 V 100 mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCW 66KH E6327 |
| Product Name | Bipolar Transistors - BJT |