Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BF2040E6814HTSA1

Description
Win Source Part Number: 1049114-BF2040E6814H TSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel Standard Package: 3,000 Voltage - Rated: 8 V Frequency: 800MHz Current - Test: 15 mA Gain: 23dB Transistor Type: N-Channel Voltage - Test: 5 V Noise Figure: 1.6dB Package / Case: TO-253-4, TO-253AA Supplier Device Package: PG-SOT-143-3D Alternative Parts (Cross-Reference): BF999E6327HTSA1; BF904,215; BF2040WH6814XTSA1; BF998E6327HTSA1; BF5030WH6327XTSA1; BG3130H6327XTSA1BF 2040 E6814; BF2040; BF2040 E6814; BF2040-E6814; BF2040E6814; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40mA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Infineon Technologies Other Names: BF2040E6814HTSA1CT,B F2040E6814XT,BF 2040 E6814CT,2156-BF2040E 6814HTSA1,BF 2040 E6814,BF 2040 E6814TR-ND,BF2040E68 14HTSA1-ND,BF 2040 E6814CT-ND,BF 2040 E6814DKR-ND,BF2040E6 814HTSA1DKR,BF2040E6 814HTSA1TR,BF 2040 E6814DKR,SP000012215 ,INFINFBF2040E6814HT SA1,BF 2040 E6814-ND,BF2040E6814 Base Product Number: BF2040 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1049114-BF2040E6814H TSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel Standard Package: 3,000 Voltage - Rated: 8 V Frequency: 800MHz Current - Test: 15 mA Gain: 23dB Transistor Type: N-Channel Voltage - Test: 5 V Noise Figure: 1.6dB Package / Case: TO-253-4, TO-253AA Supplier Device Package: PG-SOT-143-3D Alternative Parts (Cross-Reference): BF999E6327HTSA1; BF904,215; BF2040WH6814XTSA1; BF998E6327HTSA1; BF5030WH6327XTSA1; BG3130H6327XTSA1BF 2040 E6814; BF2040; BF2040 E6814; BF2040-E6814; BF2040E6814; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40mA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Infineon Technologies Other Names: BF2040E6814HTSA1CT,B F2040E6814XT,BF 2040 E6814CT,2156-BF2040E 6814HTSA1,BF 2040 E6814,BF 2040 E6814TR-ND,BF2040E68 14HTSA1-ND,BF 2040 E6814CT-ND,BF 2040 E6814DKR-ND,BF2040E6 814HTSA1DKR,BF2040E6 814HTSA1TR,BF 2040 E6814DKR,SP000012215 ,INFINFBF2040E6814HT SA1,BF 2040 E6814-ND,BF2040E6814 Base Product Number: BF2040 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1049114-BF2040E6814HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1049114-BF2040E6814HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1049114-BF2040E6814HTSA1
Win Source Part Number: 1049114-BF2040E6814H TSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel Standard Package: 3,000 Voltage - Rated: 8 V Frequency: 800MHz Current - Test: 15 mA Gain: 23dB Transistor Type: N-Channel Voltage - Test: 5 V Noise Figure: 1.6dB Package / Case: TO-253-4, TO-253AA Supplier Device Package: PG-SOT-143-3D Alternative Parts (Cross-Reference): BF999E6327HTSA1; BF904,215; BF2040WH6814XTSA1; BF998E6327HTSA1; BF5030WH6327XTSA1; BG3130H6327XTSA1BF 2040 E6814; BF2040; BF2040 E6814; BF2040-E6814; BF2040E6814; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40mA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Infineon Technologies Other Names: BF2040E6814HTSA1CT,B F2040E6814XT,BF 2040 E6814CT,2156-BF2040E 6814HTSA1,BF 2040 E6814,BF 2040 E6814TR-ND,BF2040E68 14HTSA1-ND,BF 2040 E6814CT-ND,BF 2040 E6814DKR-ND,BF2040E6 814HTSA1DKR,BF2040E6 814HTSA1TR,BF 2040 E6814DKR,SP000012215 ,INFINFBF2040E6814HT SA1,BF 2040 E6814-ND,BF2040E6814 Base Product Number: BF2040 Product Status: Last Time Buy

Win Source Part Number: 1049114-BF2040E6814HTSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel
Standard Package: 3,000
Voltage - Rated: 8 V
Frequency: 800MHz
Current - Test: 15 mA
Gain: 23dB
Transistor Type: N-Channel
Voltage - Test: 5 V
Noise Figure: 1.6dB
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: PG-SOT-143-3D
Alternative Parts (Cross-Reference): BF999E6327HTSA1; BF904,215; BF2040WH6814XTSA1; BF998E6327HTSA1; BF5030WH6327XTSA1; BG3130H6327XTSA1BF 2040 E6814; BF2040; BF2040 E6814; BF2040-E6814; BF2040E6814;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Infineon Technologies
Other Names: BF2040E6814HTSA1CT,BF2040E6814XT,BF 2040 E6814CT,2156-BF2040E6814HTSA1,BF 2040 E6814,BF 2040 E6814TR-ND,BF2040E6814HTSA1-ND,BF 2040 E6814CT-ND,BF 2040 E6814DKR-ND,BF2040E6814HTSA1DKR,BF2040E6814HTSA1TR,BF 2040 E6814DKR,SP000012215,INFINFBF2040E6814HTSA1,BF 2040 E6814-ND,BF2040E6814
Base Product Number: BF2040
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF2040E6814HTSA1
5V MOSFET Transistor 285-BF2040E6814HTSA1
RF MOSFET 5V SOT143 Product overview: BF2040E6814HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2040E6814HTSA1 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT143 Product overview: BF2040E6814HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2040E6814HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - BF2040E6814HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF2040E6814HTSA1TR-ND
RF FETs, MOSFETs BF2040E6814HTSA1TR-ND
RF Mosfet N-Channel 5V 15mA 800MHz 23dB PG-SOT-143-3D

RF Mosfet N-Channel 5V 15mA 800MHz 23dB PG-SOT-143-3D

Buy Now Datasheet
RF FETs, MOSFETs - BF2040E6814HTSA1 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
BF2040E6814HTSA1
RF FETs, MOSFETs BF2040E6814HTSA1
RF MOSFET N-CH 5V SOT143-4

RF MOSFET N-CH 5V SOT143-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF2040E6814HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF2040E6814HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF2040E6814HTSA1
RF MOSFET 5V SOT143

RF MOSFET 5V SOT143

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors RF Transistors
Product Number 1049114-BF2040E6814HTSA1 285-BF2040E6814HTSA1 BF2040E6814HTSA1TR-ND BF2040E6814HTSA1 BF2040E6814HTSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 5V MOSFET Transistor RF FETs, MOSFETs RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Power Gain 23 dB 23 dB
Noise Figure 1.6 dB 1.6 dB
Operating Frequency 800 MHz 800 MHz
Package Type SOT3 Tape & Reel (TR) TO-253-4, TO-253AA SOT143; TO-253-4, TO-253AA TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data