PNP silicon digital transistor with built-in bias resistors R1=2.2 kΩ and R2=10 kΩ in SOT23 package, rated for 50 V collector-emitter and collector-base voltage, 500 mA collector current, and 330 mW total power dissipation at 79 °C, with a maximum junction temperature of 150 °C and thermal resistance RthJS ≤ 215 K/W. RoHS compliant and qualified to AEC-Q101.
PNP Silicon Digital Transistor
Summary of Features
BIPOLAR DIGITAL TRANSISTOR / Bipolar (BJT) Transistor Product overview: BCR555 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCR555 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR555 | 276-BCR555 |
| Product Name | Bipolar Transistor, Digital Transistor | Bipolar Transistor |
| Polarity | PNP (Single); PNP | |
| Package Type | SOT23; SOT23 | Bulk |
| Packing Method | Tape Reel; TAPE & REEL | Bulk |
| VCEO | 50 volts |