Trans GP BJT NPN 100V 3A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BDP953 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP953 E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 234802-BDP953 E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BDP953
Alternative Parts (Cross-Reference): CZT31CLeadFree; CZT31C; ZXTN25100DGQTA; CZT31CTRPBFREE;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BDP953 E6327 | 234802-BDP953 E6327 |
| Product Name | Automotive 100V 3A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |