Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin SOT-363 T/R / TRANS NPN/PNP PREBIAS SOT363 Product overview: BCR35PN E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR35PN E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 200909-BCR35PN E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: BCR35PN
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): PUMD9,115; UMD9N FHATR; UMD9NTR; RN4907(TE85R);
Introduction Date: November 26, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-BCR35PN E6327 | 200909-BCR35PN E6327 |
| Product Name | Automotive 50V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR35PN E6327 |
| Polarity | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP |
| Package Type | Reel - TR | SOT3; PG-SOT363-6 |
| Packing Method | Reel - TR | Tape Reel; Reel - TR |
| PD | 250 milliwatts | 250 milliwatts |