Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BCW66KFE6327HTSA1 BCW66KFE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 863891-BCW66KFE6327H TSA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 170MHz 500 mW Surface Mount PG-SOT23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BCW66 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SP000271902, BCW 66KF E6327-ND, BCW 66KF E6327, BCW66KFE6327HTSA1TR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 863891-BCW66KFE6327H TSA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 170MHz 500 mW Surface Mount PG-SOT23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BCW66 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SP000271902, BCW 66KF E6327-ND, BCW 66KF E6327, BCW66KFE6327HTSA1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW66KFE6327HTSA1 - 863891-BCW66KFE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW66KFE6327HTSA1
863891-BCW66KFE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCW66KFE6327HTSA1 863891-BCW66KFE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 863891-BCW66KFE6327H TSA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 170MHz 500 mW Surface Mount PG-SOT23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BCW66 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SP000271902, BCW 66KF E6327-ND, BCW 66KF E6327, BCW66KFE6327HTSA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 863891-BCW66KFE6327HTSA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 170MHz 500 mW Surface Mount PG-SOT23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BCW66
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SP000271902, BCW 66KF E6327-ND, BCW 66KF E6327, BCW66KFE6327HTSA1TR

Buy Now Datasheet
 - BCW66KFE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
NPN Silicon AF Transistors

NPN Silicon AF Transistors

Supplier's Site Datasheet
Single Bipolar Transistors - 448-BCW66KFE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BCW66KFE6327HTSA1TR-ND
Single Bipolar Transistors 448-BCW66KFE6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 500mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 500mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW66KFE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW66KFE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW66KFE6327HTSA1
TRANS NPN 45V 0.8A SOT23

TRANS NPN 45V 0.8A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 863891-BCW66KFE6327HTSA1 BCW66KFE6327HTSA1 448-BCW66KFE6327HTSA1TR-ND BCW66KFE6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW66KFE6327HTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Unlock Full Specs
to access all available technical data