Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005E6327 BF1005E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201022-BF1005E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 19dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201022-BF1005E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 19dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005E6327 - 201022-BF1005E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005E6327
201022-BF1005E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005E6327 201022-BF1005E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201022-BF1005E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 19dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201022-BF1005E6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Gain: 19dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.6dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 25MA MOSFET Transistor
285-BF1005E6327
8V 25MA MOSFET Transistor 285-BF1005E6327
MOSFET N-CH 8V 25MA SOT-143 Product overview: BF1005E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 25MA SOT-143 Product overview: BF1005E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET - 9152-BF1005E6327 - Utmel Electronic Limited
Hong Kong, China
RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
9152-BF1005E6327
RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET 9152-BF1005E6327
RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 201022-BF1005E6327 285-BF1005E6327 9152-BF1005E6327
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005E6327 8V 25MA MOSFET Transistor RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Polarity N-Channel; N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details