Manufacturer: Infineon Technologies
Win Source Part Number: 233860-BCR198
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: BCR198 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR198 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 233860-BCR198 | 293-BCR198 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR198 | 0.25W Bipolar Transistor |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP |