Infineon Technologies AG 3A 60V Bipolar Transistor BDP 949 E6327

Description
Small Signal Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon Product overview: BDP 949 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 60V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BDP 949 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon Product overview: BDP 949 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 60V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BDP 949 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 60V Bipolar Transistor
283-BDP 949 E6327
3A 60V Bipolar Transistor 283-BDP 949 E6327
Small Signal Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon Product overview: BDP 949 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 60V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BDP 949 E6327 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon Product overview: BDP 949 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 60V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BDP 949 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BDP 949 E6327 - 1049064-BDP 949 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BDP 949 E6327
1049064-BDP 949 E6327
TRANSISTORS - RF Transistors (BJT) - BDP 949 E6327 1049064-BDP 949 E6327
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049064-BDP 949 E6327 Current Rating: 3 A Contact Plating: Tin Mounting: SMD (SMT) Frequency: 100 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 5 W Gain Bandwidth Product: 100 MHz Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-223-4 Alternative Parts (Cross-Reference): BDP 949 E6327BDP949 E6327; BDP949-E6327; BDP949E6327; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 5 W Max Breakdown Voltage: 60 V Collector Base Voltage (VCBO): 60 V Collector Emitter Breakdown Voltage: 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A Transition Frequency: 100 MHz

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049064-BDP 949 E6327
Current Rating: 3 A
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 100 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 5 W
Gain Bandwidth Product: 100 MHz
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-223-4
Alternative Parts (Cross-Reference): BDP 949 E6327BDP949 E6327; BDP949-E6327; BDP949E6327;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 60 V
Element Configuration: Single
Max Power Dissipation: 5 W
Max Breakdown Voltage: 60 V
Collector Base Voltage (VCBO): 60 V
Collector Emitter Breakdown Voltage: 60 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 3 A
Transition Frequency: 100 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BDP 949 E6327 1049064-BDP 949 E6327
Product Name 3A 60V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BDP 949 E6327
Polarity NPN NPN; NPN
IC(max) 3000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data