Infineon Technologies AG 80V 1A SOT-89 Bipolar Transistor BCX 56-16 E6433

Description
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX 56-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX 56-16 E6433 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX 56-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX 56-16 E6433 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A SOT-89 Bipolar Transistor
283-BCX 56-16 E6433
80V 1A SOT-89 Bipolar Transistor 283-BCX 56-16 E6433
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX 56-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX 56-16 E6433 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX 56-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCX 56-16 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BCX 56-16 E6433 - 967863-BCX 56-16 E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCX 56-16 E6433
967863-BCX 56-16 E6433
TRANSISTORS - RF Transistors (BJT) - BCX 56-16 E6433 967863-BCX 56-16 E6433
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967863-BCX 56-16 E6433 Current Rating: 1 A Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 100 MHz Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-89-4 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 80 V Element Configuration: Single Max Power Dissipation: 2 W Collector Base Voltage (VCBO): 100 V Collector Emitter Breakdown Voltage: 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V hFE Min: 25 Max Collector Current: 1 A Transition Frequency: 100 MHz Collector Emitter Saturation Voltage: 500 mV

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967863-BCX 56-16 E6433
Current Rating: 1 A
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 100 MHz
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-89-4
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 80 V
Element Configuration: Single
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): 100 V
Collector Emitter Breakdown Voltage: 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 25
Max Collector Current: 1 A
Transition Frequency: 100 MHz
Collector Emitter Saturation Voltage: 500 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BCX 56-16 E6433 967863-BCX 56-16 E6433
Product Name 80V 1A SOT-89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BCX 56-16 E6433
Polarity NPN NPN; NPN
IC(max) 1000 milliamps
VCEO 80 volts 80 volts
VCBO 100 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274879 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BCX52-16E6327 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT89; SOT-89
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers