Infineon Technologies AG Automotive 80V 1A 2000mW Bipolar Transistor BCX56-10 E6327

Description
Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56-10 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-10 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56-10 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-10 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 80V 1A 2000mW Bipolar Transistor
276-BCX56-10 E6327
Automotive 80V 1A 2000mW Bipolar Transistor 276-BCX56-10 E6327
Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56-10 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-10 E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56-10 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-10 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234056-BCX56-10 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234056-BCX56-10 E6327
Discrete Semiconductor Products 234056-BCX56-10 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234056-BCX56-10 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX56-10 Alternative Parts (Cross-Reference): DCX56-16-13; DCX56-13; BCX56-16; KTD1898Y; Introduction Date: April 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 234056-BCX56-10 E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX56-10
Alternative Parts (Cross-Reference): DCX56-16-13; DCX56-13; BCX56-16; KTD1898Y;
Introduction Date: April 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX56-10 E6327 234056-BCX56-10 E6327
Product Name Automotive 80V 1A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR108WH6433 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 50 volts
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details