BCW60C is an NPN silicon transistor in a SOT-23 package for general-purpose amplification and switching. It has a collector-emitter voltage rating of 32 V, a collector current rating of 100 mA, and a power dissipation of 350 mW. Its DC current gain ranges from 250 to 460 at V_CE = 5 V and I_C = 10 µA, and from 90 to 100 at V_CE = 1 V and I_C = 50 mA. Collector-emitter saturation voltage is 0.55 V at I_C = 50 mA and I_B = 1.25 mA. The current gain-bandwidth product is 125 MHz, and the output capacitance is 4.5 pF. The device meets RoHS standards and is not authorized for use in life support systems.
TRANS NPN 32V 0.1A SOT23-3 Product overview: BCW60C from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BCW60C |
| Product Name | 32V 0.1A SOT23 Bipolar Transistor |
| Package Type | Bulk |