Infineon Technologies AG 12V 25MA MOSFET Transistor BF1009SR

Description
MOSFET N-CH 12V 25MA SOT-143R Product overview: BF1009SR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1009SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 25MA SOT-143R Product overview: BF1009SR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1009SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 25MA MOSFET Transistor
285-BF1009SR
12V 25MA MOSFET Transistor 285-BF1009SR
MOSFET N-CH 12V 25MA SOT-143R Product overview: BF1009SR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1009SR can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 25MA SOT-143R Product overview: BF1009SR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1009SR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1009SR - 201027-BF1009SR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1009SR
201027-BF1009SR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1009SR 201027-BF1009SR
Manufacturer: Infineon Technologies Win Source Part Number: 201027-BF1009SR Packaging: Reel - TR Voltage Rating: 12V Current Rating: 25mA Frequency: 800MHz Gain: 22dB Transistor Polarity: N-Channel Voltage - Test: 9V Noise Figure: 1.4dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143R-4 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201027-BF1009SR
Packaging: Reel - TR
Voltage Rating: 12V
Current Rating: 25mA
Frequency: 800MHz
Gain: 22dB
Transistor Polarity: N-Channel
Voltage - Test: 9V
Noise Figure: 1.4dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143R-4
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BF1009SR 201027-BF1009SR
Product Name 12V 25MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1009SR
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
N-channel TrenchMOS intermediate level FET - BST82,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers