TRANS PNP 45V 0.1A SOT23 Product overview: BCX71JE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71JE6433HTMA1
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
Win Source Part Number: 965778-BCX71JE6433HT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 550mV @ 1.25mA, 50mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 2mA, 5V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2PB709AR,115; NSCT3904LT1G; 2PD601AR,115; NSCT3906LT1G; NSCT3906LT3GBCX 71J E-6433; BCX 71J E6433; BCX71 JE6433; BCX71-JE6433; BCX71J E6433; BCX71JE6433;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCX71JE6433XT,BCX 71J E6433,BCX 71J E6433-ND,INFINFBCX71
Base Product Number: BCX71
Product Status: Not For New Designs
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PNP 45V 0.1A SOT23
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCX71JE6433HTMA1 | BCX71JE6433HTMA1TR-ND | 965778-BCX71JE6433HTMA1 | BCX71JE6433HTMA1 | BCX71JE6433HTMA1 | BCX71JE6433HTMA1 |
| Product Name | 45V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | PG-SOT23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts |