Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WH6814 BF2030WH6814

Description
Manufacturer: Infineon Technologies Win Source Part Number: 78543-BF2030WH6814 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 78543-BF2030WH6814 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WH6814 - 78543-BF2030WH6814 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WH6814
78543-BF2030WH6814
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WH6814 78543-BF2030WH6814
Manufacturer: Infineon Technologies Win Source Part Number: 78543-BF2030WH6814 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 78543-BF2030WH6814
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 40mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 23dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8V 40MA MOSFET Transistor
285-BF2030WH6814
8V 40MA MOSFET Transistor 285-BF2030WH6814
MOSFET N-CH 8V 40MA SOT343 Product overview: BF2030WH6814 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 40MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 40MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030WH6814 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 40MA SOT343 Product overview: BF2030WH6814 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 40MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 40MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030WH6814 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 78543-BF2030WH6814 285-BF2030WH6814
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030WH6814 8V 40MA MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R020M1H - AIMDQ75R020M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
 - LM25101CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 5700 milliamps
View Details
7 suppliers