BCX70H E6327 is an NPN silicon AF transistor in SOT23 package, designed for audio input stages and driver applications. It features a collector-emitter voltage rating of 45 V, collector current of 100 mA, and total power dissipation of 330 mW at 71°C. The device has a DC current gain (hFE) range of 200 to 460 at IC = 2 mA and VCE = 5 V, with a transition frequency of 250 MHz. It meets AEC-Q101 qualifications and is RoHS compliant. The SOT23 package has a pin configuration of 1=B, 2=E, 3=C.
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 70H E6327 |
| Product Name | Bipolar Transistors - BJT |