Infineon Technologies AG Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BCR191WE6327

Description
Bipolar Digital Transistor
Request a Quote Datasheet
Description
Bipolar Digital Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCR191WE6327 - Rochester Electronics
Newburyport, MA, United States
Bipolar Digital Transistor

Bipolar Digital Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048888-BCR191WE6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048888-BCR191WE6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048888-BCR191WE6327
Win Source Part Number: 1048888-BCR191WE6327 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): FJX3003RTF; FJX4002RTF; FJX3001RTFBCR 191W E6327; BCR191W E6327; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: INFINFBCR191WE6327,2 156-BCR191WE6327

Win Source Part Number: 1048888-BCR191WE6327
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): FJX3003RTF; FJX4002RTF; FJX3001RTFBCR 191W E6327; BCR191W E6327;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: INFINFBCR191WE6327,2156-BCR191WE6327

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number BCR191WE6327 1048888-BCR191WE6327
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type SOT323 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor - 276-BCX55-10E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
IC(max) 1000 milliamps
View Details
2 suppliers