TRANS PNP 32V 0.8A SOT23 Product overview: BCW 67A E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW 67A E6327 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 32V 800mA 200MHz 330mW Surface Mount PG-SOT23
Manufacturer: Infineon Technologies
Win Source Part Number: 1022781-BCW 67A E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, LED Lighting
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-BCW 67A E6327 | BCW67AE6327-ND | 1022781-BCW 67A E6327 |
| Product Name | 32V 0.8A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCW 67A E6327 |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; PG-SOT23-3 |