The BCR583 is a PNP silicon digital transistor with built-in bias resistors of 10 kΩ each, packaged in SOT23. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at T_S ≤ 79 °C. The junction temperature ranges from -65 °C to 150 °C. It is RoHS compliant and qualified to AEC Q101. Input on voltage ranges from 1.1 V to 2.5 V, input off voltage from 0.6 V to 1.5 V, and collector-emitter saturation voltage is up to 0.3 V at I_C = 50 mA and I_B = 2.5 mA. The transition frequency is 150 MHz.
BIPOLAR DIGITAL TRANSISTOR
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR583E6327 |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP - Pre-Biased; PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps |