TRANS PNP DARL 60V 0.5A SOT89 Product overview: BCV48H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV48H6327XTSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1022753-BCV48H6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP - Darlington 60V 500mA 200MHz 1W Surface Mount PG-SOT89
Darlington Transistors AF TRANSISTORS
TRANS PNP DARL 60V 0.5A SOT89
TRANS PNP DARL 60V 0.5A SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCV48H6327XTSA1 | 1022753-BCV48H6327XTSA1 | 448-BCV48H6327XTSA1TR-ND | BCV48H6327XTSA1 | BCV48H6327XTSA1 | BCV48H6327XTSA1 |
| Product Name | 60V 0.5A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCV48H6327XTSA1 | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | TO-243AA | AEC-Q101 | TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 60 volts | 60 volts | 60 volts | |||
| VCBO | 80 volts | |||||
| PD | 1000 milliwatts |